EN
  • EN
  • DE

HCF4013BT

Part No HCF4013BT
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer NXP
Win Source Part Number 271751-HCF4013BT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4013BT CAD Model

Description

NXP HCF4013BT Dual D-Type Flip-Flop

The NXP HCF4013BT is a high-performance integrated circuit that serves as a dual D-type flip-flop. Each flip-flop has independent data, set, reset, and clock inputs, and Q and Q-bar outputs. This versatile component is widely used in a variety of digital applications, including data storage, data transfer, frequency division, and control circuits.

Key Features

  • Voltage Range: The device operates over a broad voltage range from 3V to 15V, making it suitable for various power environments and logic system levels.
  • High-Speed Operation: The HCF4013BT is designed for rapid switching, with a typical clock toggle rate of 16MHz at 10V, ensuring efficient performance in high-speed systems.
  • Low Power Consumption: With its CMOS technology, it has a low power dissipation, conserving energy in battery-powered and low-power applications.
  • Set-Reset Capability: The set and reset functions are asynchronous, providing immediate control over the flip-flop state independent of the clock signal.
  • Output Current: High current sourcing and sinking capabilities of 8mA at 10V allow for direct driving of light loads.
  • Temperature Range: The device can operate within a temperature range of -55°C to +125°C, ensuring reliability across diverse environmental conditions.

Package and Quality

The HCF4013BT comes in a convenient SO-14 package, which is a small outline package that is both space-saving and suitable for automated surface-mount assembly processes. NXP's commitment to quality ensures that this component meets strict industry standards for performance and reliability.

Applications

With its robust feature set, the NXP HCF4013BT is ideal for a multitude of electronic applications, such as:

  • Toggle circuits
  • Counters and dividers
  • Control switches
  • Data storage elements
  • Shift registers
  • Signal buffering

Whether you're designing a simple flip-flop circuit or integrating it into a more complex digital system, the NXP HCF4013BT offers the reliability and functionality necessary to meet your design requirements.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess