EN
  • EN
  • DE

GTL2002DP/G

Part No GTL2002DP/G
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC XLATR 2BIT BI-DIREC OD 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1V to 5.5V
Voltage - VCCB 1V to 5.5V
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 067743-GTL2002DP/G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GTL2002DP/G CAD Model

Description

The NXP GTL2002DP/G is a versatile, general-purpose interface transceiver that provides a bridge between standard I/Os and the GTL (Gunning Transceiver Logic) bus interface. Designed to offer a flexible solution for bidirectional voltage-level translation, this device is ideal for applications requiring interfacing between different logic levels ranging from 0.8V to 3.6V.

Key Features

  • Voltage-Level Translation: Capable of translating I/O voltages between 0.8V to 3.6V, the GTL2002DP/G ensures compatibility across various voltage domains, making it indispensable in multi-voltage systems.
  • Bidirectional Operation: The device supports bidirectional data flow without the need for a direction control signal, simplifying the design and reducing the number of GPIOs required for operation.
  • High-Speed Performance: With its capability to support high-speed signal transmission, the GTL2002DP/G is suitable for applications demanding quick data exchange.
  • Low Standby Current: The low standby current feature ensures minimal power consumption when the device is not actively translating signals, contributing to energy-efficient designs.
  • Robust ESD Protection: The device includes integrated ESD protection circuits, safeguarding the interface against electrostatic discharge and enhancing system reliability.

Applications

The NXP GTL2002DP/G is widely used in a variety of applications, including but not limited to:

  • Level shifting for SD/MMC cards, SIM cards, and other memory interfaces.
  • Interfacing between microprocessors or microcontrollers and peripherals with different voltage levels.
  • Signal buffering in mixed-voltage systems, such as those found in consumer electronics, mobile devices, and automotive environments.

Package and Quality

The GTL2002DP/G is available in a TSSOP8 (DP) package, providing a compact footprint for space-constrained applications. The product adheres to the highest quality standards, as expected from NXP, a leader in secure connectivity solutions for embedded applications.

For engineers and designers looking for a reliable solution to interface challenges in multi-voltage environments, the NXP GTL2002DP/G offers a combination of performance, flexibility, and ease of use that can help streamline product development and enhance overall system functionality.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4892 $73.9568
8+ $15.1709 $121.3672
12+ $14.6962 $176.3544
17+ $14.2227 $241.7859
22+ $13.7480 $302.4560
29+ $12.3262 $357.4598
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess