EN
  • EN
  • DE

FXTH8709116T1

Part No FXTH8709116T1
Manufacturer NXP / Nexperia
Catalog Specialized Sensors
Description IC SENSOR MULTICHIP XZAXIS 24QFN / Tire Pressure Monitoring (TPMS) Sensor RF Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Specialized Sensors
Manufacturer NXP USA Inc.
Packaging Reel - TR
Product Status Last Time Buy
Sensor Type Tire Pressure Monitoring (TPMS)
Output Type RF
Temperature Range - Operating -40°C ~ 125°C
Base Product Number FXTH87
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-15057-6,FXTH8709116T1-ND,2156-FXTH8709116T1,935315035528,568-15057-2,568-15057-1,NXPNXPFXTH8709116T1
Standard Package 2,000
Win Source Part Number 1336552-FXTH8709116T1
Ultra Librarian 3D Model Ultra Librarian FXTH8709116T1 CAD Model

Description

NXP FXTH8709116T1 Tire Pressure Sensor

The NXP FXTH8709116T1 represents a cutting-edge solution in the field of automotive safety and maintenance. Designed by NXP Semiconductors, a leader in the industry, this tire pressure sensor is part of the FXTH87 family of high-accuracy sensors that are engineered to provide reliable performance in a compact, integrated package.

This particular model, the FXTH8709116T1, is tailored for tire pressure monitoring systems (TPMS), which are essential for ensuring optimal tire pressure, thereby improving vehicle safety, fuel efficiency, and overall tire life. With the increasing focus on automotive safety standards, the FXTH8709116T1 is a crucial component in meeting regulatory requirements and providing drivers with peace of mind.

Key Features:

  • High Accuracy: The sensor offers precision measurements, which is vital for maintaining the correct tire pressure and avoiding the risks associated with under or over-inflated tires.
  • Low Power Consumption: Designed to be energy-efficient, the FXTH8709116T1 has a low power consumption mode that helps prolong battery life, a critical feature for TPMS devices.
  • Miniature Design: Its small form factor makes it suitable for a variety of tire sizes and types, allowing for flexible application across different vehicle platforms.
  • Durability: Built to withstand the harsh conditions typical of automotive environments, it is resistant to vibration, thermal shock, and other stresses.
  • Integrated Microcontroller: The sensor includes an 8-bit microcontroller for processing the measurements and providing a digital output, simplifying integration with vehicle systems.

The NXP FXTH8709116T1 is also equipped with an RF transmitter for wireless communication, which enables the seamless transmission of tire pressure data to the vehicle's onboard monitoring systems. This feature allows for real-time monitoring and alerts, ensuring that drivers are immediately informed of any tire pressure issues.

Overall, the NXP FXTH8709116T1 is an essential component for any modern TPMS, offering a blend of performance, efficiency, and reliability that is critical for today's automotive market. Its adoption can lead to safer driving experiences and more efficient vehicle operation.

You May Also Be Interested in

Omron
SENSOR TOUCH MOD 1 IN COIL W/ANT
Need more? Email Us
Omron
SENSR VOLTAGE 10-300V AC/DC INTP
Need more? Email Us
Omron
SENSR VOLTAGE 10-300V AC/DC-INPT
Need more? Email Us
Omron
SENSOR VOLTAGE .2-12V AC/DC-INPT
Need more? Email Us
Omron
SENSOR ES1 INFRARED ANALOG
Need more? Email Us
Omron
ELECTRODE UNDERWATER DUAL 80M
Need more? Email Us
Omron
SENSOR VOLTAGE 12VDC PLUG-IN
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 5M
Need more? Email Us
Omron
THERMOSENS INFRARED 0-500 DEG C
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2623 $51.3115
12+ $8.4203 $101.0436
19+ $8.1572 $154.9868
26+ $7.8941 $205.2466
33+ $7.6309 $251.8197
44+ $6.8415 $301.0260
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,089 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess