EN
  • EN
  • DE

MAX86150EFF+T

Part No MAX86150EFF+T
Manufacturer Maxim Integrated
Catalog Specialized Sensors
Description 3RD GEN HIGH-ACCURACY PULSE OXIM / Oximeter/Heart Rate Sensor I²C Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Specialized Sensors
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel
Sensor Type Oximeter/Heart Rate
Output Type I2C
Temperature Range - Operating -40°C ~ 85°C
Base Product Number MAX86150
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336826-MAX86150EFF+T
Ultra Librarian 3D Model Ultra Librarian MAX86150EFF+T CAD Model

Description

Maxim Integrated MAX86150EFF+T: Integrated PPG and ECG Biosensor Module

The MAX86150EFF+T from Maxim Integrated is a cutting-edge biosensor module that integrates both photoplethysmogram (PPG) and electrocardiogram (ECG) sensors in a single, compact package. This advanced sensor is designed to provide highly accurate measurements of heart rate, heart rate variability, and other vital cardiac parameters, making it an ideal solution for wearable health and fitness devices, medical monitoring equipment, and mobile health applications.

At the heart of the MAX86150EFF+T lies a high-performance PPG sensor that utilizes optical technology to detect blood volume changes in the microvascular bed of tissue. It features an integrated LED driver and a synchronous detection scheme that enhances signal-to-noise ratio, ensuring precise readings even in challenging conditions such as motion artifacts or low perfusion levels.

Complementing the PPG sensor is the ECG sensor, which captures the electrical activity of the heart through dedicated electrodes. This enables the MAX86150EFF+T to provide comprehensive cardiac monitoring by combining the benefits of both optical and electrical sensing. The ECG sensor boasts a high common-mode rejection ratio (CMRR) and low power consumption, making it suitable for continuous heart monitoring applications.

The MAX86150EFF+T is designed with user convenience in mind, featuring a small form factor that is easy to integrate into a variety of designs. It operates on a single 1.8V power supply and communicates with host devices via an I2C-compatible interface. Additionally, the module includes a FIFO memory that stores data, allowing for efficient power management by reducing the need for constant communication with the host processor.

With its robust performance and versatile features, the MAX86150EFF+T from Maxim Integrated is the go-to solution for developers looking to incorporate reliable PPG and ECG functionality into their health and wellness products. Its integration of two critical biosensors in one package not only saves space but also simplifies the design process, accelerating time-to-market for innovative healthcare technologies.

You May Also Be Interested in

Omron
SENS RELAY-OUT TIMER 10M T-BEAM
Need more? Email Us
Omron
SENS RELAY-OUT TIMER 3M RETRO
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 30M
Need more? Email Us
Omron
SENSOR VOLTAGE 100VAC PLUG-IN
Need more? Email Us
Omron
VOLTAGE SENSOR 24VDC PLUG-IN
Need more? Email Us
TT Electronics
SENSOR TUBE LIQUID SENSOR ANLG
Need more? Email Us
Omron
SENSOR FIBER LQUID LEV
Need more? Email Us
Omron
VOLTAGE SENSOR 200VAC PLUG-IN
Need more? Email Us
Omron
FIBER DIFFUSE SIDE 6MMHEAD 2M
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $196.2407 $196.2407
2+ $175.9399 $351.8798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess