EN
  • EN
  • DE

FX32K144UAT0VLHT

Part No FX32K144UAT0VLHT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K144 ARM CORTEX-M4F, 112 MHZ, / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Package Tray
Product Status Active
Standard Package 800 pcs
REACH Status REACH Unaffected
Win Source Part Number 1131227-FX32K144UAT0VLHT
Ultra Librarian 3D Model Ultra Librarian FX32K144UAT0VLHT CAD Model

Description

The NXP FX32K144UAT0VLHT is a high-performance microcontroller unit (MCU) designed to cater to a wide range of industrial, automotive, and consumer applications. This MCU is part of the Kinetis K series, which is renowned for its advanced features, robust performance, and energy efficiency. The FX32K144UAT0VLHT is built on the ARM Cortex-M4 core, offering users a perfect blend of processing power and operational efficiency.

With a clock speed of up to 72 MHz, the FX32K144UAT0VLHT delivers the computational bandwidth required for complex algorithms and control processes. Its 256KB of flash memory and 32KB of RAM provide ample space for application code and data storage, ensuring smooth operation even in demanding scenarios. The inclusion of various communication interfaces, including I2C, SPI, UART, and CAN, makes this MCU a versatile choice for systems that require robust connectivity options.

The FX32K144UAT0VLHT also boasts a range of analog and digital peripherals. These include multiple 16-bit analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and flexible timers, which are essential for precise control and measurement tasks. The MCU's touch-sensing interface supports capacitive touch inputs, making it ideal for implementing intuitive user interfaces in consumer electronics.

Safety and reliability are key aspects of this product. The FX32K144UAT0VLHT features a Memory Protection Unit (MPU) that enhances the security of the system by preventing unauthorized memory access. Additionally, the MCU comes with a built-in watchdog timer to ensure system stability by monitoring software execution and system health.

The NXP FX32K144UAT0VLHT operates over an extended temperature range, making it suitable for harsh environments. Its low-power modes enable energy-saving operation, which is critical for battery-powered or energy-sensitive applications. The MCU's LQFP 64 packaging allows for a compact footprint on the PCB, providing a space-efficient solution for tight designs.

In summary, the NXP FX32K144UAT0VLHT MCU is a powerful and versatile component that offers an exceptional balance of performance, connectivity, and energy efficiency, making it an ideal choice for a plethora of sophisticated applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3741 $66.8705
11+ $10.9737 $120.7107
17+ $10.6308 $180.7236
23+ $10.2878 $236.6194
30+ $9.9449 $298.3470
39+ $8.9161 $347.7279
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess