EN
  • EN
  • DE

FS32K146UAT0VLLR

Part No FS32K146UAT0VLLR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP / ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 112MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Reel - TR
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 112MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 89
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 24x12b SAR; D/A1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number FS32K146
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 935369875528,568-FS32K146UAT0VLLRTR
Standard Package 1,000
Win Source Part Number 1316727-FS32K146UAT0VLLR
Ultra Librarian 3D Model Ultra Librarian FS32K146UAT0VLLR CAD Model

Description

Introducing the FS32K146UAT0VLLR Microcontroller from NXP

The FS32K146UAT0VLLR is a highly capable microcontroller unit (MCU) from NXP's renowned S32K product line, designed to meet the rigorous demands of automotive and industrial applications. With a focus on safety, reliability, and performance, this product is an ideal choice for engineers looking to develop advanced systems in these sectors.

Key Features

  • Advanced ARM Cortex-M4F Processor: At the heart of the FS32K146UAT0VLLR is a powerful ARM Cortex-M4F processor capable of running up to 72 MHz, providing the computational power needed for complex tasks and algorithms.
  • Memory and Storage: This MCU comes equipped with 512 KB of flash memory and 64 KB of RAM, ensuring ample space for application code and data handling.
  • Rich Set of Peripherals: A wide array of peripherals enhances the functionality of the FS32K146UAT0VLLR, including multiple communication interfaces such as CAN, LIN, UART, SPI, and I2C. It also features analog modules like ADCs and DACs for interfacing with sensors and actuators.
  • Safety Features: Designed with functional safety in mind, it includes features that enable it to reach ASIL-B compliance, making it suitable for safety-critical applications in automotive systems.
  • Temperature Range: The device operates over an extended temperature range, making it robust for harsh environments.

Applications

The FS32K146UAT0VLLR is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive control units such as body electronics, sensor fusion, and advanced lighting systems.
  • Industrial automation systems where precision and reliability are paramount.
  • Motor control applications requiring real-time performance and high reliability.

Quality and Support

NXP is committed to providing high-quality products and the FS32K146UAT0VLLR is no exception. It is backed by NXP's extensive documentation, development tools, and software support, making the development process as smooth as possible. Engineers can leverage NXP's development platforms and software libraries to accelerate the design and testing of their systems.

Whether you're designing an advanced automotive system or a critical industrial application, the FS32K146UAT0VLLR microcontroller offers the performance, safety features, and support you need to bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6112 $63.0560
12+ $10.3478 $124.1736
18+ $10.0244 $180.4392
24+ $9.7010 $232.8240
31+ $9.3777 $290.7087
42+ $8.4075 $353.1150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess