EN
  • EN
  • DE

FS32K146HAT0VLHT

Part No FS32K146HAT0VLHT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S32K
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 58
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 24x12b SAR; D/A1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number FS32K146
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 981897-FS32K146HAT0VLHT
Ultra Librarian 3D Model Ultra Librarian FS32K146HAT0VLHT CAD Model

Description

Introducing the NXP FS32K146HAT0VLHT Microcontroller

The NXP FS32K146HAT0VLHT is a cutting-edge microcontroller that integrates a wealth of features and capabilities to meet the demanding requirements of automotive and industrial applications. With its robust design and high-performance architecture, this microcontroller is designed to deliver reliability and efficiency, making it an ideal choice for engineers and developers working on advanced control systems.

Key Features

  • Advanced ARM Cortex-M4F Core: At the heart of the FS32K146HAT0VLHT is a powerful ARM Cortex-M4F core that runs at up to 112 MHz, providing the computational power needed for complex algorithms and control processes.
  • Memory and Storage: This microcontroller comes with 512 KB of flash memory and 64 KB of RAM, ensuring ample space for application code and data storage.
  • Rich Set of Peripherals: It boasts an extensive range of peripherals, including multiple communication interfaces such as CAN, LIN, UART, SPI, and I2C, as well as analog inputs and PWM outputs for comprehensive system integration.
  • Enhanced Safety Features: In line with automotive safety standards, the FS32K146HAT0VLHT includes features like a Memory Protection Unit (MPU), Error Correction Code (ECC) on flash memory, and a watchdog timer to ensure system integrity.
  • Low Power Consumption: Designed for energy efficiency, this microcontroller offers various power-saving modes, making it suitable for battery-operated devices and energy-conscious applications.
  • Robust for Harsh Environments: The device operates over a wide temperature range from -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.

Applications

The FS32K146HAT0VLHT is tailored for a broad spectrum of applications, particularly in the automotive sector, including body control modules, sensor fusion, motor control units, and advanced driver-assistance systems (ADAS). Its reliability and rich feature set also make it an excellent choice for industrial automation, home automation, and IoT devices where precision and durability are paramount.

Conclusion

With its combination of performance, safety, and integration capabilities, the NXP FS32K146HAT0VLHT microcontroller stands out as a versatile solution for developers aiming to create sophisticated and reliable systems in automotive and industrial environments. Its advanced core, comprehensive peripheral set, and robust design make it a smart choice for your next high-performance application.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6084 $58.4336
10+ $11.9864 $119.8640
15+ $11.6118 $174.1770
21+ $11.2372 $235.9812
27+ $10.8627 $293.2929
36+ $9.7390 $350.6040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess