EN
  • EN
  • DE

FS32K144HRT0MLHR

Part No FS32K144HRT0MLHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP / ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S32K
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 58
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 64K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number FS32K144
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 568-FS32K144HRT0MLHRTR,935362334528
Standard Package 1,500
Win Source Part Number 1139984-FS32K144HRT0MLHR
Ultra Librarian 3D Model Ultra Librarian FS32K144HRT0MLHR CAD Model

Description

Introducing the NXP FS32K144HRT0MLHR Microcontroller

The NXP FS32K144HRT0MLHR is a cutting-edge microcontroller designed to cater to the demanding needs of automotive and industrial applications. This powerful MCU is part of the S32K1xx family, which is renowned for its robust performance, exceptional reliability, and advanced features tailored for safety-critical systems.

Key Features:

  • Advanced ARM Cortex-M4F Core: At the heart of the FS32K144HRT0MLHR is a 32-bit ARM Cortex-M4F core, running at up to 72 MHz. This core provides the computational power and efficiency required for complex applications, including a Floating Point Unit (FPU) for precise mathematical operations.
  • Memory Configuration: The device comes equipped with 144 KB of flash memory and 16 KB of SRAM, ensuring ample space for application code and data storage. This combination allows for efficient memory management and quick access to frequently used data.
  • Rich Set of Peripherals: A wide array of peripherals enhances the MCU's capabilities, including multiple communication interfaces such as CAN, LIN, UART, SPI, and I2C. It also features a 12-bit ADC, a 12-bit DAC, and multiple timers, making it highly suitable for sensor interfacing and real-time control tasks.
  • Automotive Grade: As an automotive-grade product, the FS32K144HRT0MLHR meets stringent quality and reliability standards. It operates across an extended temperature range and is designed to withstand the harsh conditions typical in automotive environments.
  • Enhanced Safety Features: Safety is a paramount concern in automotive and industrial applications. The FS32K144HRT0MLHR includes features like a Memory Protection Unit (MPU), a Cyclic Redundancy Check (CRC) engine, and a watchdog timer to help achieve system integrity and meet safety standards such as ISO 26262.
  • Low Power Consumption: Energy efficiency is a critical factor in modern electronics. This MCU offers various low-power modes to minimize power consumption, making it ideal for battery-operated and energy-sensitive applications.

The NXP FS32K144HRT0MLHR microcontroller is an excellent choice for developers looking for a reliable, high-performance MCU that can handle the rigors of automotive and industrial control systems. Its blend of performance, memory, peripherals, and safety features make it a versatile and dependable component in any system designer's toolkit.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5620 $70.6860
6+ $19.3330 $115.9980
9+ $18.7288 $168.5592
12+ $18.1247 $217.4964
15+ $17.5205 $262.8075
20+ $15.7080 $314.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess