EN
  • EN
  • DE
  • IT

FS32K142HRT0VLHR

Part No FS32K142HRT0VLHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP  /  ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S32K
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 58
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number FS32K142
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 935362254528
Standard Package 1,500
Win Source Part Number 976416-FS32K142HRT0VLHR
Ultra Librarian 3D Model Ultra Librarian FS32K142HRT0VLHR CAD Model

Description

NXP FS32K142HRT0VLHR Microcontroller

The NXP FS32K142HRT0VLHR is a state-of-the-art microcontroller designed to cater to the increasing demands of modern automotive and industrial applications. This robust and versatile MCU is part of the S32K1 family, which is renowned for its exceptional performance, safety features, and integration capabilities.

At the heart of the FS32K142HRT0VLHR is a 32-bit ARM Cortex-M4F core processor that operates at a frequency of up to 72 MHz. With its floating-point unit (FPU), this microcontroller delivers efficient computation for math-intensive operations, making it an ideal choice for control-oriented tasks in complex systems.

The device boasts a substantial 512 KB of flash memory and 64 KB of RAM, providing ample space for application code and data storage. Its advanced memory architecture ensures fast access times and efficient data management, which is essential for real-time applications.

One of the standout features of the FS32K142HRT0VLHR is its comprehensive set of peripherals. It includes multiple communication interfaces such as CAN FD, LIN, and UART, which facilitate seamless connectivity and data exchange with other components in a system. Additionally, it features a variety of analog modules, including a 12-bit ADC, a DAC, and multiple high-speed timers, making it highly adaptable to a broad range of sensing and control tasks.

Designed with safety in mind, the FS32K142HRT0VLHR meets the stringent requirements of the ISO 26262 standard for functional safety in road vehicles. It incorporates dedicated safety hardware such as a Cyclic Redundancy Check (CRC) engine, a watchdog timer, and fault control and collection mechanisms. These features enable the development of safety-critical systems that can achieve up to ASIL B compliance.

The microcontroller is also designed for low-power operation, with several power-saving modes that help reduce energy consumption in applications where power efficiency is critical. Its 100 LQFP packaging ensures a compact footprint while still providing enough pins for interfacing with other components in a system.

In summary, the NXP FS32K142HRT0VLHR is a powerful and reliable microcontroller that offers a perfect blend of performance, safety, and flexibility, making it an excellent choice for automotive and industrial control systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess