EN
  • EN
  • DE

FS32K118LAT0VLHR

Part No FS32K118LAT0VLHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP / ARM® Cortex®-M0+ S32K Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S32K
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, FlexIO, I²C, LINbus, SPI, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 58
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 25K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number FS32K118
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1353625-FS32K118LAT0VLHR
Ultra Librarian 3D Model Ultra Librarian FS32K118LAT0VLHR CAD Model

Description

The NXP FS32K118LAT0VLHR is a state-of-the-art microcontroller designed to meet the rigorous demands of automotive and industrial applications. This powerful component is part of the S32K1xx series, which is renowned for its robust design, exceptional performance, and high level of integration.

Key Features:

  • Advanced ARM Cortex-M0+ Core: At the heart of the FS32K118LAT0VLHR is a highly efficient 32-bit ARM Cortex-M0+ core, which operates at a frequency of up to 48MHz. This core provides the perfect balance between power consumption and processing capability, making it ideal for a wide range of applications.
  • Memory Configuration: The microcontroller comes equipped with 128KB of flash memory and 16KB of SRAM, providing ample space for complex firmware and real-time data processing.
  • Rich Peripheral Set: This device includes a variety of peripherals such as multiple timers, communication interfaces (including CAN, SPI, I2C, and UART), and a 12-bit analog-to-digital converter (ADC) with multiple channels for accurate sensor readings.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the FS32K118LAT0VLHR features low-power modes to conserve energy when full processing power is not required.
  • Automotive-Qualified: As an AEC-Q100 qualified device, this microcontroller meets stringent automotive reliability standards, ensuring performance in harsh environments and under extreme temperatures ranging from -40°C to +125°C.
  • Package and Temperature Range: The FS32K118LAT0VLHR is offered in an LQFP 64-pin package, providing a compact footprint for space-constrained applications.

Applications:

The versatility of the NXP FS32K118LAT0VLHR makes it suitable for a broad spectrum of applications, particularly in the automotive sector, such as body electronics, sensor fusion, motor control units, and various connectivity modules. Additionally, its robustness and performance are well-suited for industrial automation, smart home devices, and general-purpose embedded systems.

Summary:

In summary, the NXP FS32K118LAT0VLHR microcontroller is a powerful, reliable, and versatile solution for developers looking to create advanced automotive and industrial products. Its combination of performance, memory capacity, low power consumption, and extensive peripheral set ensures that it can meet the needs of the most demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess