EN
  • EN
  • DE

FRDM-KL25Z

Part No FRDM-KL25Z
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description FREEDOM KL1X/KL2X DEV EVAL BRD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP
Series Kinetis
Package Box
Product Status Active
Type MCU 32-Bit
Core Processor ARM® Cortex®-M0+
Platform Freedom
Utilized IC / Part KL1x, KL2x
Mounting Type Fixed
Contents Board(s)
Board Type Evaluation Platform
Interconnect System Arduino R3 Shield
Suggested Programming Environment Mbed-Enabled, MCUXpresso
Base Product Number FRDM-KL25
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 132839-FRDM-KL25Z
Ultra Librarian 3D Model Ultra Librarian FRDM-KL25Z CAD Model

Description

The FRDM-KL25Z is an ultra-cost-effective development platform introduced by NXP Semiconductors, designed for rapid prototyping and development with the Kinetis KL25Z 32-bit microcontroller. This feature-packed board leverages the energy-efficient performance of the ARM Cortex-M0+ core, making it an ideal choice for a wide range of applications, including but not limited to consumer electronics, industrial control, and IoT devices.

Key Features

  • MCU Core: ARM Cortex-M0+ processor operating at up to 48MHz.
  • Memory: Includes 128KB flash, 16KB SRAM, which facilitates complex application development.
  • Connectivity: Features USB OTG (On-The-Go), providing both host and device functionality.
  • I/O: Rich set of I/O interfaces including SPI, I2C, UART, and ADC channels.
  • Compatibility: Arduino™ R3 compatible I/O connectivity for easy expansion with a wide range of available shields.
  • Integrated OpenSDA: Debugging and programming interface with no need for additional hardware.

Development Support

The FRDM-KL25Z platform is supported by a range of development tools and software, including the MCUXpresso IDE and software development kit (SDK), Keil MDK, and IAR Embedded Workbench. With these tools, developers can easily program, debug, and integrate the FRDM-KL25Z into their projects.

Onboard Sensors and Indicators

Equipped with an onboard accelerometer and touch sensor, the FRDM-KL25Z provides immediate access to interactive applications. The board also includes RGB LED and capacitive touch slider, offering a visual and tactile interface for user input and feedback.

Open Source Hardware

The FRDM-KL25Z is part of NXP's Freedom Development Platform, which promotes an open-source hardware approach. This empowers designers to build their own boards derived from the FRDM-KL25Z design, ensuring flexibility and adaptability for specific project needs.

Whether you're a student, hobbyist, or a professional engineer, the FRDM-KL25Z is an excellent starting point for your next microcontroller project, combining ease of use with powerful features to kickstart your innovation.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.8323 $91.6646
3+ $37.6060 $112.8180
5+ $36.4308 $182.1540
6+ $35.2556 $211.5336
8+ $34.0804 $272.6432
10+ $30.5549 $305.5490
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess