EN
  • EN
  • DE

DSPB724DB1E

Part No DSPB724DB1E
Manufacturer NXP / Nexperia
Catalog Development Boards, Kits, Programmers - Accessories
Description DAUGHTER CARD C VERSION / DSPAUDIOEVM - Daughter Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr NXP USA Inc.
Package Bulk
Accessory Type Daughter Board
For Use With/Related Products DSPAUDIOEVM
Base Product Number DSPB724
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1346160-DSPB724DB1E
Ultra Librarian 3D Model Ultra Librarian DSPB724DB1E CAD Model

Description

The NXP DSPB724DB1E is a cutting-edge digital signal processor (DSP) designed to cater to the demanding needs of high-performance audio and voice processing applications. This product is a testament to NXP's commitment to providing innovative solutions that enhance the user experience in a variety of consumer electronics, automotive systems, and professional audio equipment.

Key Features

  • High-Performance DSP Core: At the heart of the DSPB724DB1E is a powerful DSP core that is capable of executing complex algorithms with high efficiency, ensuring smooth and precise audio processing.
  • Audio Processing Capabilities: The device boasts advanced audio processing features, including support for multi-channel audio, acoustic echo cancellation, noise suppression, and 3D sound enhancement, making it ideal for immersive audio experiences.
  • Low Power Consumption: Designed with power efficiency in mind, the DSPB724DB1E maintains its high performance while minimizing power consumption, making it suitable for battery-powered devices.
  • Flexible Connectivity: The processor features a variety of interfaces, such as I2S, SPI, and UART, allowing for seamless integration with other components in an audio system.
  • Scalability: NXP's DSPB724DB1E is built to be scalable, enabling manufacturers to use it across different product lines and applications, reducing development time and costs.

Applications

The DSPB724DB1E is versatile and can be used in a range of applications, including:

  • Smart Speakers and Sound Bars
  • Automotive Audio Systems
  • Home Theater Systems
  • Professional Audio Equipment
  • Voice-Controlled Devices

Why Choose the DSPB724DB1E?

Choosing the NXP DSPB724DB1E for your audio processing needs means selecting a product that offers superior performance, flexibility, and efficiency. Its robust audio processing capabilities enable developers to create products with exceptional sound quality, while its low power consumption ensures longer battery life for portable devices. With its scalable architecture and comprehensive feature set, the DSPB724DB1E is a smart choice for any audio application demanding high-quality DSP capabilities.

You May Also Be Interested in

MikroElektronika
40-PIN ZIF FPC CONNECTOR (0.5MM
Need more? Email Us
Microchip Technology
MOTOR STEPPER 2PHASE 8WIRE
Need more? Email Us
Cypress Semiconductor Corp
DEVELOPMENT TOOLS, NOTEBOOK, INT
Need more? Email Us
MaxLinear Inc
HARDWARE ACCESSORY
Need more? Email Us
Infineon Technologies
OUT OF SHAFT FOR 3D 2 GO
Need more? Email Us
Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us
Texas Instruments
BRUSHLESS MOTOR 24VDC
Need more? Email Us
Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us
Adafruit Industries LLC
BUDGET PACK FOR RASPBERRY PI 4 (
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess