EN
  • EN
  • DE

DEMO9S08AW60E

Part No DEMO9S08AW60E
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MC9S08AW60 Microcontroller Demonstration Board 20MHz CPU 2KB RAM 60KB Flash / DEMO BOARD FOR MC9S08AW60
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer NXP
Series HCS08
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor HCS08
For Use With/Related Products MC9S08AW60
Mounting Socket
Contents Board(s), Cable(s)
Win Source Part Number 788103-DEMO9S08AW60E
Popularity Medium
Supply and Demand Status Balance
Family Name DEMO9S08AW60E
Introduction Date January 14, 2006
ECCN EAR99
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian DEMO9S08AW60E CAD Model

Description

The DEMO9S08AW60E is a versatile and powerful demonstration board from NXP, designed to showcase the capabilities of the MC9S08AW60 microcontroller. This microcontroller is part of the S08 family, which is renowned for its robust architecture, enhanced performance, and low power consumption. The DEMO9S08AW60E board provides a comprehensive platform for developers to create, evaluate, and refine applications that require a high-performance 8-bit microcontroller.

Key Features

  • MC9S08AW60 Microcontroller: At the heart of the DEMO9S08AW60E is the MC9S08AW60, featuring a HCS08 central processing unit with a maximum bus frequency of 40 MHz, 60 KB of flash memory, and 4 KB of RAM.
  • Onboard Debugging: The board includes an integrated P&E USB-BDM multilink interface for debugging, which eliminates the need for additional hardware to program or debug the microcontroller.
  • Connectivity: Equipped with a range of connectivity options, including a SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C interface, the board ensures easy integration with peripheral devices.
  • User Interface: The DEMO9S08AW60E comes with user-friendly interfaces such as an 8x2 character LCD, LED indicators, and push buttons to interact with the microcontroller for testing and demonstrations.
  • Power Supply Options: Flexibility is provided via multiple power supply options, including USB, an external power supply, or a battery, making it suitable for various development scenarios.

Applications

The DEMO9S08AW60E is ideal for a wide array of applications, particularly in the fields of industrial control, automotive systems, home appliances, and consumer electronics. Its robust feature set and expandability make it an excellent choice for prototyping and developing sophisticated embedded systems.

Development Support

NXP offers comprehensive development support for the DEMO9S08AW60E with sample code, technical documentation, and software tools. The board is supported by the CodeWarrior Development Studio, which provides an integrated development environment (IDE) with a full-featured code editor, compiler, and debugger to streamline the development process.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32G474RE EVAL BRD
Lowest to $55.9191

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess