Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1166359-DAC08C
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC08C CAD Model

Description

Product Overview: DAC08C Digital-to-Analog Converter

The DAC08C from NXP is a high-performance 8-bit digital-to-analog converter designed to meet the rigorous demands of precision analog data conversion in a broad range of applications. This versatile DAC is notable for its fast settling time, high compliance voltage, and low power consumption, making it an excellent choice for systems requiring reliable and efficient analog output.

Key Features:

  • Resolution: The DAC08C offers an 8-bit resolution, providing a fine granularity of analog output levels for precise control in digital systems.
  • Settling Time: With a swift settling time, the DAC08C ensures quick response to changes in input data, which is crucial for real-time applications.
  • Output Voltage Range: It boasts a wide output voltage range, which can be adjusted to fit specific application needs, offering great flexibility in system design.
  • Low Power Consumption: Designed for efficiency, the DAC08C maintains low power consumption, which is ideal for portable and battery-operated devices.
  • Compatibility: The device is compatible with various microprocessors and digital systems, thanks to its versatile logic level inputs.
  • Package Options: Available in different package options, the DAC08C can be easily integrated into various design layouts.

Applications:

The DAC08C is well-suited for a wide array of applications, including:

  • Automated test equipment
  • Data acquisition systems
  • Process control
  • Digital signal processing
  • Instrumentation

Technical Specifications:

Parameter Value Resolution 8-bit Settling Time Typically 100 ns Output Voltage Range 0 to Vref (adjustable) Power Supply +5V to +15V Operating Temperature Range -40°C to +85°C

In conclusion, the DAC08C from NXP stands out as a robust and flexible solution for digital-to-analog conversion, offering high precision and reliability for engineers and designers across various industries.

You May Also Be Interested in

Cypress Semiconductor Corp
2M (128K x 16) Static RAM
Need more? Email Us
ECAD model for CY62137CV33LL-70BAI
Cypress Semiconductor Corp
Peak Reducing EMI Solution
Need more? Email Us
ECAD model for CYW180-02SX
Rohm Semiconductor
Video signal switcher
Lowest to $2.8019
ECAD model for BA7606F
Coilcraft
SMT Power Inductors - DS3316P
Need more? Email Us
ECAD model for DS3316P-105MLD
Atmel
High- Performance EE PLD
Need more? Email Us
ECAD model for ATF22V10BQL-25SI
Fairchild/ON Semiconductor
Configurable 180mA 6-LED Driver with I2C Control
Lowest to $2.4448
ECAD model for FAN5702UMP20X
Rohm Semiconductor
Standard 36V Stepping Motor Drivers
Need more? Email Us
ECAD model for BD6395FP-E2
Eutech Microelectronics
Low Cost 1A Linear Battery Charge Controllers
Need more? Email Us
ECAD model for EUP8051-42QIR1
Alliance Memory, Inc.
5V/3.3V 256K x 16 CMOS SRAM
Need more? Email Us
ECAD model for AS7C4098-15TC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6281 $51.7686
15+ $7.0795 $106.1925
22+ $6.8583 $150.8826
31+ $6.6370 $205.7470
39+ $6.4158 $250.2162
53+ $5.7521 $304.8613
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,600 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention