EN
  • EN
  • DE

CX24109-11

Part No CX24109-11
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Digital Satellite Tuner
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1163727-CX24109-11
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CX24109-11 CAD Model

Description

NXP CX24109-11 Satellite Receiver Product Overview

The NXP CX24109-11 is a cutting-edge satellite receiver integrated circuit (IC) designed for the modern digital television market. This high-performance product is part of NXP's renowned line of communication chips, offering exceptional reception and decoding capabilities for satellite broadcast signals. The CX24109-11 is tailored to meet the rigorous demands of both consumer and commercial satellite communication systems.

Key Features

  • High Integration: The CX24109-11 integrates a number of key functions into a single chip, including a QPSK demodulator, forward error correction (FEC) decoder, and a tuner interface. This level of integration simplifies design and reduces the overall component count, leading to cost-effective and compact satellite receiver solutions.
  • Advanced Signal Processing: With its advanced signal processing capabilities, the CX24109-11 ensures robust reception under various conditions, minimizing signal degradation due to noise and other distortions. This ensures a high-quality viewing experience for end-users.
  • Low Power Consumption: Energy efficiency is a hallmark of the CX24109-11, which operates with low power consumption. This makes it an ideal choice for applications where power availability is a concern, such as in portable satellite receivers or during peak usage times.
  • Compatibility: The IC is compatible with a wide range of MPEG-2 and DVB-S standards, ensuring it can be used in diverse markets and with various satellite services worldwide.

Applications

The NXP CX24109-11 is versatile and can be employed in several types of satellite communication equipment, including:

  • Set-top boxes for satellite TV
  • Personal Video Recorders (PVRs)
  • PC-based satellite TV systems
  • Satellite modems for data transmission

Quality and Reliability

NXP is known for its commitment to quality, and the CX24109-11 is no exception. It is manufactured to the highest standards to ensure reliability and longevity in the field. This product is suitable for manufacturers looking to build durable and reliable satellite communication devices that consumers can trust.

In summary, the NXP CX24109-11 is a sophisticated solution that combines performance, integration, and efficiency, making it a top choice for satellite receiver applications.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8003 $58.8063
51+ $2.2978 $117.1878
78+ $2.2259 $173.6202
108+ $2.1541 $232.6428
139+ $2.0824 $289.4536
186+ $1.8669 $347.2434
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,521 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess