The NXP CE1619DT is a state-of-the-art integrated circuit designed for high-performance applications in the demanding fields of telecommunications and advanced computing. This product is a testament to NXP's commitment to providing innovative solutions that meet the evolving needs of the technology sector.
Key Features
- Advanced Technology: The CE1619DT is built using cutting-edge semiconductor processes that ensure high-speed operation and reliability.
- Energy Efficiency: With power consumption being a critical aspect of modern electronics, the CE1619DT is engineered to deliver optimal performance while minimizing energy usage.
- High Integration: The device integrates multiple functions and features into a single chip, reducing the need for additional components and simplifying design for system architects.
- Robust Security: Recognizing the importance of data protection, the CE1619DT includes advanced security features to safeguard against unauthorized access and ensure data integrity.
Applications
The versatility of the NXP CE1619DT allows it to be utilized in a wide range of applications, including but not limited to:
- High-speed network routers and switches
- Data center infrastructure
- Wireless communication base stations
- Complex digital signal processing
Technical Specifications
The CE1619DT boasts an impressive array of technical specifications designed to meet the requirements of the most demanding applications:
Parameter
Value
Clock Speed
Up to GHz
Operating Voltage
1.2V - 3.3V
I/O Voltage
1.8V - 3.3V
Package Type
QFN, BGA, or custom
Quality and Reliability
NXP is known for its rigorous quality control and the CE1619DT is no exception. Each chip undergoes extensive testing to ensure it meets the highest standards of performance and durability.
Support and Documentation
Customers can access comprehensive support and detailed documentation, including datasheets, application notes, and design resources, to facilitate the integration of the CE1619DT into their projects.