The NXP CBT3251DB is a high-performance, 8-bit, dual-supply translating transceiver designed for asynchronous communication between data buses. This robust component is engineered to deliver efficient data transfer, making it an ideal solution for a wide range of applications in the automotive, industrial, and consumer electronics sectors.
Key Features:
- High-Speed Switching: The CBT3251DB is capable of switching at high speeds, ensuring rapid data transmission between buses.
- Bi-Directional Interface: This device allows for bi-directional voltage-level translation, which is essential for multi-voltage systems and for interfacing between incompatible logic levels.
- Low-Voltage Operation: With a broad range of operating voltages from 1.65V to 5.5V on the A side and 2.3V to 5.5V on the B side, it provides flexible power options suitable for various applications.
- Low Standby Current: Designed for energy efficiency, the CBT3251DB features a low standby current, making it suitable for battery-powered devices.
- High Impedance: When disabled, the device has a high-impedance state on the data I/O ports, which minimizes power consumption.
Applications:
The versatility of the NXP CBT3251DB allows it to be used in a variety of applications, including:
- Mobile Phones
- Personal Computers
- Networking Equipment
- Portable Media Players
- Industrial Control Systems
Technical Specifications:
| Parameter |
Value |
| Supply Voltage (VCC(A)) |
1.65V - 5.5V |
| Supply Voltage (VCC(B)) |
2.3V - 5.5V |
| Operating Temperature |
-40°C to +85°C |
| Package |
SSOP16 |
With its advanced features and reliable performance, the NXP CBT3251DB is a top choice for designers and engineers looking to enhance their systems with efficient and flexible data bus communication capabilities.