EN
  • EN
  • DE

CBT3244APW

Part No CBT3244APW
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Octal bus switch with quad output enables
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1159305-CBT3244APW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CBT3244APW CAD Model

Description

Introducing the NXP CBT3244APW: A High-Performance Octal Bus Switch

The NXP CBT3244APW is an advanced high-speed, low-power octal bus switch designed with the precision and reliability expected from a leading semiconductor manufacturer. This device is a part of the high-performance BiCMOS product family which uses silicon gate technology.

The CBT3244APW offers a quick and efficient solution for switching digital signals with its 8-bit bus interface. It operates with a 5V supply voltage and is housed in a compact 20-pin TSSOP package, making it a space-saving addition to any high-density electronic application. The switch is designed to be used in scenarios where a low on-state resistance is required to connect a bus to a high-impedance state during power-up or power-down.

Key Features

  • High-Speed Switching: The device provides fast switching with a typical propagation delay of only 0.25 ns, ensuring that signals are transmitted quickly and efficiently.
  • Low Power Consumption: With its BiCMOS technology, the CBT3244APW offers low power dissipation, making it ideal for power-sensitive designs.
  • 5-Volt Tolerant: Inputs are 5V tolerant, allowing for interface flexibility within a 5V logic signal environment.
  • Bus Hold Data Inputs: These inputs eliminate the need for external pull-up resistors, simplifying circuit design and reducing component count.
  • Octal Bus Interface: The 8-bit bus switch can handle eight separate data lines, providing a comprehensive solution for data bus management.
  • ESD Protection: Enhanced electrostatic discharge protection is provided, ensuring device integrity during installation and operation.

Applications

The CBT3244APW is versatile and can be used in a wide range of applications, including:

  • Memory switching circuits
  • Signal gating
  • Bus isolation and switching
  • Data transmission and reception in telecommunication systems
  • Server and networking equipment

With its combination of speed, power efficiency, and robust design, the NXP CBT3244APW is an excellent choice for designers looking to optimize their high-speed digital systems. Its ease of use and integration capabilities make it a valuable component for any project requiring reliable bus switching functionality.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4414 $59.5890
320+ $0.3622 $115.9040
495+ $0.3509 $173.6955
685+ $0.3396 $232.6260
880+ $0.3283 $288.9040
1,180+ $0.2943 $347.2740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,800 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess