The BZX884-C62 is a high-performance voltage regulator Zener diode designed by NXP Semiconductors, a leader in the electronics industry. This precision device is engineered to provide a stable reference voltage in a variety of electronic circuits. With its tight voltage tolerances and low leakage current, the BZX884-C62 is an ideal choice for accurate voltage regulation tasks.
Key Features
- Nominal Zener Voltage: 62V with a tolerance of ±5% for precise voltage regulation.
- Power Dissipation: Capable of dissipating up to 400 mW, making it suitable for high-power applications.
- Package: Supplied in a small, surface-mount SOD323 (SC-76) package, optimizing board space and allowing for efficient thermal management.
- Thermal Stability: Features a low thermal coefficient, ensuring performance stability over a wide temperature range.
- Low Leakage Current: Exhibits very low leakage current characteristics, enhancing the overall efficiency of the system.
Applications
The BZX884-C62 Zener diode is versatile and can be used in a range of applications. It is particularly adept in:
- Voltage stabilization for sensitive electronics.
- Providing reference voltages in analog-to-digital and digital-to-analog conversion processes.
- Surge suppression in circuits vulnerable to voltage spikes.
- Use in power supplies where regulation and linearity are crucial.
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BZX884-C62 is no exception, and it has undergone rigorous testing to ensure it meets the stringent requirements for industrial and commercial applications. With its robust design and dependable performance, the BZX884-C62 from NXP is an excellent choice for designers looking to incorporate a reliable voltage reference into their electronic designs.