The NXP BZX884-C3V0 is a precision Zener diode designed to offer a reliable voltage regulation solution for various electronic applications. This compact component is part of NXP's extensive range of semiconductor products, known for their quality and performance. The BZX884-C3V0 is specifically engineered to provide a stable reference voltage, making it an ideal choice for precision voltage clamping and reference circuits in complex electronic systems.
Key Features
- Nominal Zener Voltage: 3.0V, providing a precise voltage reference for your circuits.
- High Stability: Exhibits excellent stability under a wide range of operating conditions and temperatures.
- Low Leakage Current: Ensures minimal power loss and increased efficiency in your applications.
- Standard Tolerance: Comes with a standard tolerance of ±5%, making it suitable for general-purpose use.
- Surface-Mount Package: Offered in a small SOD-323 package, which is ideal for space-constrained applications.
Applications
The BZX884-C3V0 Zener diode is versatile and can be used in a variety of applications. Some common uses include:
- Voltage regulation in power supplies
- Protection circuits to prevent overvoltage conditions
- Reference elements in precision circuitry
- Wave shaping and signal clipping circuits
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality components that meet the rigorous demands of the electronics industry. The BZX884-C3V0 is manufactured with this commitment in mind, ensuring consistent performance and reliability for your products. With its robust design and precise voltage regulation, the BZX884-C3V0 is a dependable choice for designers and engineers looking to enhance the stability of their electronic systems.
Ordering Information
For purchasing the BZX884-C3V0 Zener diode, please refer to its specific ordering code and consult with NXP's authorized distributors. Detailed documentation, including datasheets and application notes, is available on the NXP website to assist with product integration and to ensure optimal use in your projects.