The BZX884-C24 is a precision Zener diode designed and manufactured by NXP Semiconductors, a renowned leader in the electronic components industry. This product is specifically engineered to offer excellent voltage regulation with a nominal Zener voltage of 24V, making it an ideal choice for providing reference voltages in a wide array of electronic circuits.
Key Features
- Zener Voltage (VZ): The BZX884-C24 provides a precise Zener voltage of 24V, which is crucial for stable voltage regulation and reference applications.
- Power Dissipation: This component is capable of dissipating a power of up to 400mW, ensuring reliable operation in various conditions without compromising performance.
- Tolerance: The Zener voltage tolerance is specified at ±5%, which allows for precise voltage regulation necessary for sensitive electronic circuits.
- Package: The BZX884-C24 comes in a small and surface-mountable SOD-882 package, which is suitable for high-density PCB designs.
- Operating Temperature Range: It can reliably operate within a wide temperature range from -55°C to +150°C, accommodating various environmental conditions.
Applications
The BZX884-C24 Zener diode is versatile and can be used in numerous applications. It is particularly useful in:
- Voltage reference circuits
- Surge suppression devices
- Power management systems
- Consumer electronics
- Telecommunications equipment
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The BZX884-C24 has undergone rigorous testing and quality assurance processes to meet the stringent standards expected by the industry. It is designed to provide reliable performance over its lifespan, even under challenging conditions.
Environmental Compliance
In line with NXP's dedication to environmental responsibility, the BZX884-C24 complies with various environmental standards. It is RoHS compliant, ensuring that it is free from hazardous substances, and is designed for eco-friendly recyclability.