The NXP BZX884-C10 is a highly precise voltage regulator diode designed to offer a stable zener voltage. This component is a part of NXP's extensive range of voltage regulator diodes, catering to a variety of applications that require precise voltage regulation. The BZX884-C10 is an ideal solution for providing reference voltages in numerous electronic circuits, including power supplies, and as a voltage stabilizer for sensitive electronics.
Key Features
- Zener Voltage (VZ): The BZX884-C10 provides a nominal zener voltage of 10V, which is suitable for a range of circuits that require a stable reference voltage around this value.
- Tolerance: The zener voltage tolerance is specified at ±5%, ensuring reliable and consistent performance across various conditions.
- Power Dissipation: With a total power dissipation of 400 mW, this diode can handle a moderate amount of power, making it suitable for various low-power applications.
- Package: The diode comes in a small and compact SOD-882 surface-mounted device (SMD) package, which is ideal for space-constrained applications and allows for efficient manufacturing processes.
- Temperature Stability: The BZX884-C10 offers excellent temperature stability, ensuring the zener voltage remains within the specified tolerance across a wide temperature range.
- Low Dynamic Impedance: The low dynamic impedance of the diode ensures minimal voltage drop across the diode at various currents, contributing to its precision and efficiency.
Applications
The NXP BZX884-C10 is versatile and can be used in a variety of applications, including:
- Power management circuits
- Voltage reference in analog-to-digital converters (ADCs)
- Overvoltage protection circuits
- Switching power supplies
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the BZX884-C10 is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance for critical applications. With NXP's reputation, users can trust the BZX884-C10 for their voltage regulation needs.