The BZX84J-C5V6 is a voltage regulator Zener diode produced by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This compact semiconductor device is designed to provide a precise voltage reference and is commonly used in a wide range of electronic circuits for voltage stabilization purposes.
Key Features
- Voltage Range: The BZX84J-C5V6 offers a nominal Zener voltage of 5.6V, making it suitable for applications requiring a regulated voltage close to this value.
- Power Dissipation: With a total power dissipation of 250 mW, this Zener diode can handle moderate amounts of power, making it ideal for low-power applications.
- Package: Encased in a small SOD-323 surface-mount package, it is designed for high-density PCB mounting, saving valuable board space in compact electronic systems.
- Tolerance: The Zener voltage tolerance is specified at ±5%, providing a balanced trade-off between precision and cost-effectiveness.
- Operating Temperature Range: It can operate over a wide temperature range from -55°C to +150°C, ensuring reliable performance in diverse environmental conditions.
Applications
The versatility of the BZX84J-C5V6 allows it to be used in a variety of applications, such as:
- Voltage regulation in power supplies
- Overvoltage protection circuits
- Switching devices
- Logic circuits
- Waveform shaping
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the BZX84J-C5V6 is no exception. It is manufactured to meet the stringent requirements of the industry, ensuring consistent performance and durability over its lifespan. This Zener diode is a testament to NXP's dedication to providing electronic components that engineers can trust for their critical applications.