EN
  • EN
  • DE

BZX84J-B56

Part No BZX84J-B56
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Single Zener diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1158139-BZX84J-B56
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZX84J-B56 CAD Model

Description

Product Overview: BZX84J-B56 - NXP Semiconductors

The BZX84J-B56, manufactured by NXP Semiconductors, is a robust and precise voltage regulator diode designed for a wide range of applications. This surface-mounted Zener diode is part of NXP's high-quality Zener diode portfolio, offering a nominal Zener voltage of 56V with a tolerance of ±5%. It is housed in a small SOD-323F (SC-90) package, making it ideal for space-constrained applications.

Key Features

  • Zener Voltage (Vz): The device features a Zener voltage of 56V, providing a stable reference voltage for various circuits.
  • Power Dissipation: With a total power dissipation of 550 mW, the BZX84J-B56 can handle moderate power levels, suitable for many electronic applications.
  • High Surge Capability: The diode is capable of withstanding surge currents, enhancing its reliability and robustness in demanding situations.
  • Package: The compact SOD-323F package is designed for automated placement and allows for high-density mounting on circuit boards.
  • Compliance: The product complies with the stringent RoHS and REACH environmental standards, making it a responsible choice for electronic manufacturers.

Applications

The BZX84J-B56 is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Voltage regulation for sensitive electronics
  • Overvoltage and transient voltage protection
  • Power management in consumer and industrial electronics
  • Reference voltage in analog-to-digital converters (ADCs)
  • Waveform shaping and clipping circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZX84J-B56 is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure it meets NXP's high standards for performance and reliability. This ensures that customers receive a product that not only meets their technical requirements but also delivers long-term durability and stability in their applications.

Whether you're designing power supplies, protecting sensitive circuits, or requiring a precise voltage reference, the BZX84J-B56 from NXP Semiconductors is a reliable and efficient choice that engineers can trust.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4875 $51.1875
250+ $0.4000 $100.0000
390+ $0.3875 $151.1250
535+ $0.3750 $200.6250
690+ $0.3625 $250.1250
925+ $0.3250 $300.6250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 348,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess