EN
  • EN
  • DE

BZX84C0V8

Part No BZX84C0V8
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238880-BZX84C0V8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84C0V8 CAD Model

Description

Product Overview: BZX84C0V8 - NXP Semiconductors

The BZX84C0V8 is a robust voltage regulator diode from the reputable manufacturer NXP Semiconductors. Designed for high-density mounting and energy-efficient operations, this product is a surface-mounted Zener diode that offers precise voltage regulation. Its small package and low power dissipation make it an ideal component for a wide range of electronic applications.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 0.8 volts, the BZX84C0V8 provides precise voltage regulation, ensuring stable operation for sensitive electronic circuits.
  • Power Dissipation: It has a total power dissipation of 250 mW, which allows for efficient operation without overheating, even in compact designs.
  • Package: The diode comes in a small SOT23 plastic surface-mounted package, which is not only space-saving but also suitable for automated assembly processes.
  • Temperature Range: It can operate over a wide temperature range, making it versatile for use in various environmental conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, which provides a good balance between precision and cost-effectiveness.

Applications

The BZX84C0V8 is widely used in the electronics industry due to its versatility and reliability. Some of the typical applications include:

  • Voltage stabilization for sensitive electronics.
  • Overvoltage and transient voltage protection circuits.
  • Power management in consumer electronics such as smartphones, tablets, and laptops.
  • Reference voltage sources in analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZX84C0V8 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of even the most demanding applications.

Environmental Compliance

As with many of NXP's products, the BZX84C0V8 complies with various environmental regulations, including RoHS, which restricts the use of certain hazardous materials in electronic equipment. This makes it not only a reliable choice but also an environmentally conscious one.

For designers looking for a compact, reliable, and efficient voltage regulation solution, the BZX84C0V8 from NXP Semiconductors is an excellent choice that balances performance with a small footprint.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess