EN
  • EN
  • DE

BZX84-C5V1/DG/B3

Part No BZX84-C5V1/DG/B3
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description Zener Diode, 5.1V V(Z), 5%, 0.25W, Silicon, Unidirectional, TO-236AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050475-BZX84-C5V1/DG/B3
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZX84-C5V1/DG/B3 CAD Model

Description

Product Overview: BZX84-C5V1/DG/B3

The BZX84-C5V1/DG/B3 is a high-performance voltage regulator diode from the reputable semiconductor manufacturer NXP. This product is part of the BZX84 series, known for their reliability and efficiency in voltage regulation applications. The device is specifically designed to provide a precise 5.1V output, making it an ideal component for stabilizing voltage in electronic circuits.

Key Features

  • Voltage Regulation: The BZX84-C5V1/DG/B3 offers a zener voltage of 5.1V, providing a stable reference voltage for various electronic applications.
  • Power Dissipation: With a total power dissipation of 250mW, this zener diode can handle moderate levels of power, making it suitable for a range of electronic devices.
  • Package: Encased in a small SOT-23 surface-mount package, the BZX84-C5V1/DG/B3 is designed for compact circuit board layouts, saving valuable space in dense electronic assemblies.
  • Operating Temperature Range: This diode operates efficiently across a wide temperature range, from -55°C to +150°C, ensuring stability and performance under varying environmental conditions.
  • Tolerance: The zener voltage tolerance is specified at ±5%, which guarantees consistent performance and reliable operation in critical applications.

Applications

The BZX84-C5V1/DG/B3 is versatile and can be used in a multitude of electronic circuits. Common applications include:

  • Voltage regulation modules
  • Power supply circuits
  • Overvoltage protection systems
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

NXP's commitment to quality ensures that the BZX84-C5V1/DG/B3 meets stringent industry standards for performance and reliability. Each diode is rigorously tested to ensure it meets the specified parameters, providing designers with confidence in their circuit designs.

Conclusion

With its precise voltage regulation, compact form factor, and robust performance across a wide temperature range, the BZX84-C5V1/DG/B3 from NXP stands out as a superior choice for designers looking to incorporate a reliable voltage regulator diode into their electronic products. Its versatility in application and adherence to NXP's high-quality standards make it a valuable component in any electronics designer's toolkit.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
ABB Embedded Power
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess