Product Overview: BZX84-C33/DG/B2
The BZX84-C33/DG/B2 is a high-performance Zener diode from NXP Semiconductors, designed to offer a reliable voltage regulation solution for a wide range of electronic applications. This component is well-suited for voltage stabilization and regulation tasks, ensuring consistent performance and protection for sensitive circuits.
Key Features
- Voltage Regulation: The BZX84-C33/DG/B2 provides a nominal Zener voltage of 33V, which is ideal for stabilizing voltage in a circuit and protecting against voltage spikes.
- Power Dissipation: With a total power dissipation of 250mW, this Zener diode can handle moderate levels of power, making it suitable for various electronic devices.
- Package: Encased in a small SOT-23 surface-mount package, the BZX84-C33/DG/B2 is designed for efficient space utilization on printed circuit boards (PCBs), allowing for compact circuit designs.
- Operating Temperature Range: It operates within a wide temperature range from -65°C to +150°C, which ensures reliability and stability across different environmental conditions.
- Tolerance: The Zener voltage tolerance is specified at ±5%, providing precise voltage regulation and consistency in performance.
Applications
The versatility of the BZX84-C33/DG/B2 makes it an ideal choice for various applications, including:
- Power supply circuits
- Voltage reference
- Surge suppression
- Consumer electronics
- Telecommunications
- Industrial electronics
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the BZX84-C33/DG/B2 is no exception. This product is manufactured with high standards to ensure that it meets the rigorous demands of the industry. Users can expect a reliable performance that is consistent with NXP's reputation for producing top-tier semiconductor components.
Conclusion
In conclusion, the BZX84-C33/DG/B2 Zener diode by NXP Semiconductors is a robust, compact, and efficient solution for voltage regulation needs. With its precise voltage control, high power dissipation, and wide operating temperature range, it stands as a smart choice for engineers and designers looking to enhance the stability and reliability of their electronic systems.