Introducing the BZX84-A6V8 - Voltage Regulator Diode from NXP Semiconductors
The BZX84-A6V8 is a high-performance voltage regulator diode from the acclaimed semiconductor manufacturer, NXP. This product is part of NXP's BZX84 series, known for its reliability and efficiency in voltage regulation applications. Designed for surface mount applications, this Zener diode offers a nominal Zener voltage of 6.8V, making it an ideal choice for providing reference voltages in numerous electronic circuits.
Key Features
- Zener Voltage (Vz): The BZX84-A6V8 provides a precise Zener voltage of 6.8 volts, which is suitable for a variety of stabilization and clipping applications.
- Power Dissipation: With a total power dissipation of 250mW, this diode can handle significant energy without compromising performance, ensuring stability in your circuit designs.
- Package: It comes in a small SOT-23 package, which is ideal for space-constrained applications while providing excellent thermal and electrical performance.
- Tolerance: The Zener voltage tolerance is ±5%, which guarantees accurate voltage regulation for sensitive electronic components.
- Operating Temperature Range: The BZX84-A6V8 can operate over a wide temperature range from -55°C to +150°C, ensuring reliability in various environmental conditions.
Applications
The BZX84-A6V8 is versatile and can be used in a multitude of applications, including:
- Voltage stabilization for sensitive electronics
- Power supply management
- Overvoltage and surge protection circuits
- Logic level shifting in digital circuits
- ON/OFF switch in various applications
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the BZX84-A6V8 is no exception. This component is manufactured to the highest standards, ensuring that it meets the rigorous demands of the electronics industry. With its robust construction and proven design, the BZX84-A6V8 is a reliable choice for designers and engineers looking for a voltage regulation solution that won't let them down.
Whether you're designing a new power supply or looking to improve an existing circuit, the BZX84-A6V8 from NXP is a compact, efficient, and reliable choice that will help you achieve your design goals with confidence.