Product Overview: BZX84-A13 - NXP Semiconductors
The BZX84-A13 is a voltage regulator diode designed and manufactured by NXP Semiconductors, one of the leading names in the industry. This product falls under the category of Zener diodes, which are specifically designed to allow current to flow in the reverse direction when a certain set voltage, known as the Zener voltage, is reached.
Key Features
- Zener Voltage (VZ): The BZX84-A13 has a nominal Zener voltage of 13V, making it suitable for applications requiring voltage regulation around this value.
- Power Dissipation: With a total power dissipation of 250mW, this component can withstand moderate amounts of power while maintaining its functionality.
- Package: This Zener diode comes in a small SOT23 plastic surface-mounted package, which is ideal for high-density mounting and ensures a compact design.
- Tolerance: The voltage tolerance is specified at ±5%, providing reliable operation within a defined range of its nominal voltage.
- Operating Temperature Range: It can operate effectively over a wide temperature range from -55°C to +150°C, ensuring stability and performance under varying environmental conditions.
Applications
The BZX84-A13 is versatile and can be used in a variety of electronic circuits. Common applications include:
- Voltage stabilization for sensitive electronics.
- Power supply management in consumer electronics.
- Protection circuits to prevent overvoltage conditions.
- Reference elements in precision applications.
Quality and Reliability
NXP Semiconductors ensures that the BZX84-A13 meets rigorous quality standards. Each diode undergoes thorough testing to guarantee performance according to its datasheet specifications. This commitment to quality makes the BZX84-A13 a reliable choice for designers and engineers looking for a voltage regulation solution in their electronic devices.
Ordering Information
To order or inquire about the BZX84-A13, visit NXP Semiconductors' official website or contact an authorized distributor. Ensure to refer to the correct product code to get the exact Zener voltage variant you require for your application.