EN
  • EN
  • DE

BZX84-36V

Part No BZX84-36V
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238840-BZX84-36V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84-36V CAD Model

Description

Introducing the BZX84-36V Zener Diode from NXP

The BZX84-36V is a high-performance Zener diode from the renowned semiconductor manufacturer NXP. This compact surface-mount device is designed to provide precision voltage regulation in a variety of electronic circuits. With its precise 36V Zener voltage, it is an excellent choice for power supply stabilization, voltage clamping, and voltage reference applications.

Key Features

  • Voltage Regulation: The BZX84-36V offers a nominal Zener voltage of 36 volts, making it suitable for a range of voltage regulation tasks in electronic circuits.
  • Power Dissipation: With a total power dissipation of 250mW, this device can handle moderate power levels, suitable for a variety of applications.
  • Package: Encased in a small SOT-23 package, the BZX84-36V is designed for high-density PCB layouts and is ideal for space-constrained applications.
  • Tolerance: The Zener voltage tolerance is specified for each device, ensuring reliable and consistent performance across different units.
  • Operating Temperature Range: The BZX84-36V can operate over a wide temperature range, making it suitable for use in challenging environmental conditions.

Applications

The versatility of the BZX84-36V Zener diode makes it a go-to component for various applications, including:

  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics voltage regulation
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

NXP is known for its commitment to quality and reliability. The BZX84-36V Zener diode is manufactured to meet high industry standards, ensuring that it performs to specifications in a wide range of conditions and applications. Whether you are designing a new system or upgrading an existing one, the BZX84-36V from NXP is a reliable choice for your voltage regulation needs.

For detailed specifications and application notes, customers are encouraged to refer to the official NXP datasheets and product documentation available on the NXP website or through authorized distributors.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess