EN
  • EN
  • DE

BZX79-C6V8 T/R

Part No BZX79-C6V8 T/R
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Diode Zener Single 6.8V 5% 500mW 2-Pin ALF T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Impedance 15 Ω
Lead Free Yes
Maximum Operating Temperature 200 °C
Max Reverse Leakage Current 2 µA
Min Operating Temperature -65 °C
Packaging Tape & Reel (TR)
Power Dissipation 500 mW
Power Rating 500 mW
RoHS Compliant
Voltage Rating (DC) 6.8 V
Voltage Tolerance 5 %
Zener Voltage 6.8 V
Win Source Part Number 1050394-BZX79-C6V8 T/R
Categories Diodes - Zener - Single
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZX79-C6V8 T/R CAD Model

Description

Product BZX79-C6V8 T/R

Brand: NXP Semiconductors

The BZX79-C6V8 T/R is a high-performance zener diode from NXP Semiconductors, designed for use in voltage regulation and voltage reference applications. This small-signal zener diode offers a nominal zener voltage of 6.8V, making it ideal for a wide range of electronic circuits requiring precise voltage control.

Constructed with silicon planar technology, the BZX79-C6V8 T/R ensures high stability and reliability over its operational life. It is characterized by its low dynamic impedance and a low reverse current, which contribute to its efficient performance and reduced energy loss.

The device is packaged in a convenient tape and reel (T/R) format, facilitating automated pick-and-place assembly processes, which is essential for high-volume manufacturing. The package is also designed to be lead-free and RoHS compliant, adhering to environmental standards and regulations for electronic components.

The BZX79-C6V8 T/R operates effectively over a broad range of temperatures, making it suitable for various operating environments. Its robust design allows it to withstand transient overvoltage conditions, which enhances the durability and longevity of the product.

Applications for the BZX79-C6V8 T/R include but are not limited to power supply circuits, consumer electronics, and industrial systems where stable voltage reference or regulation is critical. Its compact form factor allows it to be integrated into space-constrained designs without compromising performance.

Overall, the BZX79-C6V8 T/R zener diode from NXP Semiconductors is an excellent choice for designers and engineers looking for a reliable and efficient voltage regulation solution. Its combination of stability, low power loss, and ease of integration make it a versatile component for a multitude of electronic applications.

Availability:

In stock

Price:

$0.10 per unit

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess