Product Overview: BZX79-B24 Zener Diode
The BZX79-B24 is a reliable and precise Zener diode manufactured by NXP Semiconductors, a leader in the electronics industry. This small-signal Zener diode is designed to provide a stable reference voltage in a variety of electronic applications. It is particularly well-suited for use in voltage stabilization and regulation circuits, offering excellent performance in a compact package.
Key Features
- Voltage Regulation: The BZX79-B24 offers a nominal Zener voltage of 24V, which makes it an ideal choice for providing a stable reference in 24V circuits.
- Power Dissipation: With a power dissipation of 500 mW, it can handle moderate levels of power without overheating, ensuring reliable operation.
- Tolerance: This Zener diode comes with a standard tolerance of ±5%, allowing for precise voltage regulation in your circuit designs.
- Package: Enclosed in a DO-35 glass package, the BZX79-B24 is not only robust but also offers high thermal stability and moisture resistance.
- Operating Temperature Range: It operates efficiently across a wide temperature range from -65°C to +175°C, suitable for various environmental conditions.
Applications
The BZX79-B24 is versatile and can be used in a multitude of applications, including:
- Power supply regulation
- Voltage reference in analog circuits
- Surge protection in sensitive electronics
- Consumer electronics such as televisions and computers
- Industrial equipment and control systems
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the BZX79-B24 is no exception. It is built to meet high industry standards, ensuring that it delivers consistent performance and reliability. Whether you are designing a new electronic product or maintaining existing systems, the BZX79-B24 from NXP Semiconductors is a trusted component that you can rely on for effective voltage regulation and protection.