EN
  • EN
  • DE

BZT03-C15

Part No BZT03-C15
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157194-BZT03-C15
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZT03-C15 CAD Model

Description

The BZT03-C15 is a high-quality Zener diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This robust component is specifically engineered to provide precise voltage regulation, making it an ideal choice for a wide range of applications that require stable and reliable voltage control.

Key Features

  • Voltage Range: The BZT03-C15 offers a nominal Zener voltage of 15V, which is suitable for various circuit designs that necessitate this voltage level for regulation purposes.
  • Power Dissipation: With a power dissipation of 3.25W, this Zener diode can handle significant power levels, ensuring stable operation even under higher power conditions.
  • Tolerance: It comes with a standard tolerance of ±5%, allowing for precise voltage regulation within a defined range, which is critical for sensitive electronic circuits.
  • Package: The diode is housed in a DO-41 glass package, which offers excellent thermal and electrical performance while maintaining a compact form factor for space-sensitive designs.
  • Temperature Stability: The BZT03-C15 is designed to maintain its performance over a wide operating temperature range, ensuring reliability in various environmental conditions.
  • Surge Capability: It is capable of withstanding surge currents, providing additional protection against transient voltage spikes that could potentially damage the circuit.

Applications

The BZT03-C15 is versatile and can be used in numerous applications, such as:

  • Voltage stabilization for sensitive electronics
  • Overvoltage protection circuits
  • Power supply units
  • Consumer electronics
  • Telecommunication devices
  • Automotive systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components that meet rigorous industry standards. The BZT03-C15 Zener diode is no exception, as it is manufactured with precision and tested extensively to ensure optimal performance and reliability for your electronic projects.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2492 $59.4888
34+ $3.4858 $118.5172
52+ $3.3772 $175.6144
71+ $3.2687 $232.0777
92+ $3.1589 $290.6188
123+ $2.8332 $348.4836
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess