The NXP BZX585-C20 is a precision, low-power voltage regulator diode designed to offer a stable zener voltage over a wide range of operating conditions. This component is ideal for providing voltage regulation in a variety of electronic circuits, ensuring consistent performance and reliability for critical applications.
Key Features
- Zener Voltage: The BZX585-C20 provides a nominal zener voltage of 20V, making it suitable for a range of voltage stabilization tasks.
- Power Dissipation: With a total power dissipation of 300mW, this zener diode can handle moderate levels of power while maintaining its voltage regulation capabilities.
- Package: Encased in a small SOD-523 package, the BZX585-C20 is designed for space-efficient applications, allowing for high-density circuit designs.
- Tolerance: The voltage tolerance is specified at ±2%, which ensures precise voltage regulation for sensitive electronic components.
- Temperature Stability: The BZX585-C20 operates effectively over a wide temperature range, maintaining its zener voltage within specified limits, ensuring reliable performance in varying environmental conditions.
- Low Leakage Current: It features a low reverse leakage current, which enhances the overall efficiency of the circuit by reducing power loss.
Applications
The BZX585-C20 zener diode is widely used in various applications due to its ability to provide a stable reference voltage. These applications include:
- Voltage regulation modules
- Power supply circuits
- Over-voltage protection circuits
- Switching power supplies
- Consumer electronics
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and the BZX585-C20 is no exception. Manufactured to high standards, this zener diode ensures long-term reliability for your electronic projects. Whether you are designing a new device or maintaining existing equipment, the BZX585-C20 from NXP provides the performance and dependability you can trust.