The NXP BZX585-B18 is a precision Zener diode designed to offer a reliable voltage reference with a nominal voltage of 18V. This small-signal Zener diode is a part of NXP's BZX585 series, which is well-regarded for its stability and quality across a range of applications. It is an excellent choice for voltage regulation and protection purposes in various electronic circuits.
Key Features
- Nominal Zener Voltage: 18V with a tolerance of approximately 5% for precise voltage regulation.
- Low Leakage Current: Ensures minimal power loss and improved efficiency, making it suitable for low-power applications.
- Small Package: Available in a small SOD-523 package, which is ideal for space-constrained applications.
- High Stability: Offers excellent stability over time, making it a reliable component for long-term use.
- Wide Operating Temperature Range: Can operate effectively over a broad temperature range, ensuring performance under varying environmental conditions.
- Low Dynamic Resistance: Features low dynamic resistance to provide better performance in voltage clamping applications.
Applications
The BZX585-B18 Zener diode is versatile and can be used in a variety of electronic circuits. Some common applications include:
- Voltage regulation in power supplies
- Protection circuits to prevent overvoltage conditions
- Waveform shaping
- Reference elements in precision circuitry
- Switching operations in digital electronics
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and the BZX585-B18 is no exception. It is manufactured to high standards, ensuring that each diode meets the rigorous requirements of electronic components used in professional and consumer electronics. With its robust design and reliable performance, the BZX585-B18 Zener diode is a smart choice for designers looking for a dependable voltage reference solution.