Overview of NXP BZX384-B62 Zener Diode
The NXP BZX384-B62 is a high-precision, low-power Zener diode designed for voltage regulation and stabilization tasks in a variety of electronic circuits. This small-signal Zener diode offers a nominal Zener voltage of 62V and is encapsulated in a compact SOD-323 surface-mount package, making it ideal for high-density circuit designs where space is at a premium.
Key Features
- Nominal Zener Voltage: The BZX384-B62 provides a precise Zener voltage of 62V, which is suitable for applications requiring accurate voltage clamping or reference voltage.
- Power Dissipation: With a power dissipation of 300mW, this diode can handle moderate levels of power while maintaining its stability and performance.
- Low Leakage Current: The device is characterized by its low leakage current, ensuring minimal power loss and increased efficiency in the circuit.
- Tolerance: The Zener voltage tolerance is specified for this diode, offering reliable operation within its specified parameters.
- Package: The SOD-323 package is not only space-efficient but also offers good thermal performance for its size, making it a practical choice for densely packed PCB layouts.
Applications
The BZX384-B62 Zener diode is versatile and can be used in a range of applications, including:
- Voltage regulation circuits
- Overvoltage and surge protection
- Reference voltage sources in precision circuits
- Power supply stabilization
- Consumer electronics
Product Specifications
| Parameter |
Value |
| Zener Voltage (VZ) |
62V |
| Power Dissipation (PD) |
300mW |
| Package |
SOD-323 |
| Operating Temperature Range |
-55°C to +150°C |
With its precise voltage control and small footprint, the NXP BZX384-B62 Zener diode is an excellent choice for designers seeking a reliable and space-efficient voltage regulation solution.