EN
  • EN
  • DE

BZX284-C7V5

Part No BZX284-C7V5
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Voltage regulator diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1157636-BZX284-C7V5
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX284-C7V5 CAD Model

Description

Introducing the BZX284-C7V5 Zener Diode from NXP

The BZX284-C7V5 is a high-precision Zener diode crafted by NXP Semiconductors, designed to offer a reliable voltage regulation solution in a variety of electronic applications. This small-signal Zener diode is particularly well-suited for voltage stabilization and regulation tasks, ensuring consistent performance in a range of circuits.

Key Features

  • Working Zener Voltage: The BZX284-C7V5 offers a nominal Zener voltage of 7.5V, making it ideal for applications requiring a regulated voltage around this value.
  • Tolerance: With a tight tolerance of approximately ±5%, this Zener diode ensures precise voltage regulation, which is crucial for sensitive electronic components.
  • Power Dissipation: It has a total power dissipation of 400 mW, providing adequate handling capability for most low-power applications.
  • Package: The diode comes in a small, surface-mounted SOD-110 package, which is not only space-efficient but also compatible with high-volume manufacturing processes.
  • Temperature Stability: The BZX284-C7V5 is designed to maintain stable operation over a wide temperature range, ensuring reliability under varying environmental conditions.
  • Compliance: It is a lead-free and RoHS compliant component, adhering to current environmental regulations and standards for electronic devices.

Applications

The BZX284-C7V5 is versatile and can be implemented in a multitude of applications, including:

  • Consumer electronics such as TVs, radios, and computers where stable voltage is key to functionality.
  • Telecommunication systems that require consistent voltage levels for signal integrity.
  • Industrial instrumentation where precision voltage regulation is necessary for accurate measurements.
  • Automotive electronics that demand durability and reliability under harsh conditions.

Conclusion

The BZX284-C7V5 from NXP Semiconductors is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its precise voltage regulation capabilities, coupled with a robust design, make it an excellent choice for engineers and designers looking for a dependable Zener diode solution. Whether for consumer, telecommunications, industrial, or automotive applications, the BZX284-C7V5 stands out as a component that can deliver performance and stability where it counts.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1326 $58.3440
1,065+ $0.1088 $115.8720
1,645+ $0.1055 $173.5475
2,265+ $0.1021 $231.2565
2,930+ $0.0986 $288.8980
3,920+ $0.0885 $346.9200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,109 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess