Introducing the BZW03-C200 Zener Diode from NXP
The BZW03-C200 is a robust transient voltage suppression (TVS) Zener diode designed by NXP Semiconductors, a leader in the electronics industry. This component is specifically engineered to provide reliable protection against voltage spikes and surges, making it an essential part of circuit protection strategies in a variety of electronic applications.
Key Features:
- Breakdown Voltage: The BZW03-C200 offers a nominal Zener voltage of 200V, providing a stable reference voltage for precise voltage regulation tasks.
- High Surge Capability: Designed to withstand high transient peaks, this diode is capable of handling surge currents, thereby safeguarding sensitive electronic components from voltage transients.
- Power Dissipation: With a power dissipation rating of up to 1.5W, the BZW03-C200 can absorb significant amounts of transient energy without degrading.
- Thermal Resistance: The device features low thermal resistance, ensuring efficient heat dissipation during operation, which contributes to its reliability and longevity.
- Package: Encased in a DO-204AL package, also known as DO-41, it is compatible with various types of printed circuit boards and easy to integrate into a wide range of electronic devices.
- RoHS Compliant: In line with modern environmental standards, the BZW03-C200 is RoHS compliant, minimizing the use of hazardous substances in its construction.
Applications:
The BZW03-C200 Zener diode is versatile and can be used in numerous applications that require voltage regulation and protection. It is particularly useful in:
- Power supply circuits
- Automotive systems
- Industrial electronics
- Telecommunication equipment
- Consumer electronics
With its ability to handle significant power levels and provide a stable Zener voltage, the BZW03-C200 from NXP is an excellent choice for designers looking to enhance the durability and reliability of their electronic products. Whether you're dealing with sensitive data processing equipment or rugged industrial machinery, this Zener diode stands ready to protect your circuits from the unexpected challenges of electrical transients.