Introducing the BZV90-C13 Zener Diode from NXP Semiconductors
The BZV90-C13 is a robust and high-performance Zener diode developed by NXP Semiconductors, a leader in the electronics industry. This precision device is designed to provide a reliable voltage reference and excellent voltage regulation, making it an ideal component for a variety of electronic applications where stable and precise voltage is crucial.
Key Features of the BZV90-C13
- Voltage Regulation: The BZV90-C13 offers a nominal Zener voltage of 13V, ensuring a stable voltage reference for your circuits.
- Power Dissipation: With a power dissipation of 1.3W, the device can handle significant energy without compromising performance, making it suitable for high-power applications.
- High Stability: Designed for excellent stability, this Zener diode can maintain a consistent voltage over fluctuations in current and temperature, ensuring reliable operation under varying conditions.
- Package: Encased in a SOD64 package, the BZV90-C13 is designed for through-hole mounting, which makes it easy to install and replace in a wide range of electronic equipment.
- Low Dynamic Resistance: The device features low dynamic resistance, which minimizes voltage variation with changing current, enhancing the overall efficiency of the circuit.
Applications of the BZV90-C13
The BZV90-C13 Zener diode is versatile and can be used in various applications, including:
- Voltage regulation circuits
- Power supplies
- Overvoltage protection circuits
- Switching devices
- Consumer electronics
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality and reliability, and the BZV90-C13 is no exception. Each diode is manufactured with the highest standards to ensure it meets the rigorous demands of industrial and consumer applications. Whether you're designing power management systems, consumer electronics, or industrial equipment, the BZV90-C13 from NXP Semiconductors is an excellent choice for maintaining precise voltage regulation and protection.
With its combination of features, the BZV90-C13 Zener diode is a valuable component for engineers looking to enhance the stability and reliability of their electronic designs.