EN
  • EN
  • DE

UC2842ADW

Part No UC2842ADW
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM BOOST FLYBACK CM 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 30 V
Duty Cycle 96%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 1115366-UC2842ADW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2842ADW CAD Model

Description

Product Overview: Texas Instruments UC2842ADW

The UC2842ADW from Texas Instruments is a high-performance, fixed-frequency current-mode PWM controller. It is designed for off-line and DC-to-DC converter applications with minimal external components. This integrated circuit (IC) provides the necessary features to implement efficient power conversion solutions for a variety of applications, including power supplies, LED drivers, and battery chargers.

Key Features

  • Optimized for Off-line and DC-to-DC Converters: Specifically designed to handle the requirements of off-line and DC-to-DC conversion, the UC2842ADW is versatile for various power management tasks.
  • Current-Mode Operation: Current-mode control provides improved transient response and simplifies loop compensation over voltage-mode controllers.
  • Trimmed Oscillator Discharge Current: Ensures precise duty cycle clamping, which can be critical for the protection and stability of the power supply.
  • Automatic Feed-Forward Compensation: This feature helps to maintain stable operation against varying input voltages without the need for additional external components.
  • High Current Totem Pole Output: Capable of driving a power MOSFET or IGBT directly, which simplifies the design and reduces component count.
  • Under-Voltage Lockout (UVLO): Both start-up and operating power can be maintained at a low level, which is essential for system reliability.
  • Soft-Start Functionality: Limits the inrush current during start-up, reducing stress on the power supply components.
  • Package: The UC2842ADW is available in a 16-pin SOIC wide body package, which is suitable for surface-mount technology (SMT).

Applications

The UC2842ADW is ideal for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Systems
  • Power Adapters
  • Battery Chargers
  • Telecommunication Equipment
  • Consumer Electronics

With its robust feature set, the UC2842ADW from Texas Instruments is a reliable choice for designers looking to create efficient and stable power solutions. Its ease of use, combined with the support and quality assurance from a leading semiconductor manufacturer, makes it an excellent component for a wide array of power management applications.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess