Product Overview: BZV49-C5V6 - NXP
The BZV49-C5V6 is a high-performance zener diode crafted by NXP Semiconductors, renowned for its reliability and precision voltage regulation. This small-signal zener diode is designed to provide a stable reference voltage across a wide range of applications. Its compact form factor and robust design make it suitable for high-density circuit boards where space is at a premium.
Key Features
- Voltage Regulation: The BZV49-C5V6 offers a nominal zener voltage of 5.6V, providing a precise voltage reference for your circuitry.
- Power Dissipation: With a power dissipation of 1.3W, this zener diode can withstand moderate levels of power while maintaining its stability and performance.
- Tolerance: The zener voltage tolerance is specified at ±5%, ensuring accurate voltage regulation for sensitive components.
- Package: Enclosed in a SOT-89 package, the BZV49-C5V6 is not only durable but also easy to install in a variety of PCB layouts.
- Operating Temperature Range: This component is designed to operate efficiently across a wide temperature range from -55°C to +150°C, offering reliable performance in diverse operating conditions.
Applications
The BZV49-C5V6 is suitable for a broad range of applications, including but not limited to:
- Power Supply Regulation
- Voltage Reference in Analog Circuits
- Overvoltage and Surge Protection
- Waveform Shaping
- Switching Power Supplies
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BZV49-C5V6 zener diode is no exception, being manufactured in state-of-the-art facilities and subjected to rigorous testing to ensure it meets the stringent requirements of industrial and consumer applications.
Whether you are designing a simple power supply or a complex analog circuit, the BZV49-C5V6 zener diode from NXP offers the performance and reliability you need to ensure your project's success.