The NXP BZT52H-C4V3 is a high-performance, surface-mount Zener diode designed for applications requiring voltage regulation and voltage reference. This small signal Zener diode is specifically engineered to operate at a nominal Zener voltage of 4.3 volts, making it suitable for a wide range of electronic circuits.
Key Features
- Low Zener Impedance: The BZT52H-C4V3 features a low dynamic impedance which ensures stable Zener voltage under varying current conditions.
- High Precision: With a tight tolerance on the Zener voltage, this diode provides precise voltage regulation, making it ideal for sensitive electronics.
- Power Dissipation: It supports a total power dissipation of 375 mW, which allows for adequate power handling in compact circuits.
- Small Package: The device comes in a small SOD123F package, which is perfect for space-constrained applications.
- Wide Operating Temperature Range: It operates over a broad temperature range from -55°C to +150°C, ensuring reliability in extreme conditions.
Applications
The versatility of the BZT52H-C4V3 makes it suitable for various applications, including:
- Consumer Electronics
- Telecommunication Devices
- Power Management Systems
- Computer Peripherals
- Industrial Controls
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the BZT52H-C4V3 is no exception. It is manufactured using a robust process that ensures high reliability and performance consistency. Users can trust this component for critical applications where stable voltage regulation is essential.
Environmental Compliance
The BZT52H-C4V3 meets various environmental standards, including RoHS compliance, which restricts the use of hazardous substances in electronic equipment. This commitment to environmental responsibility makes it an excellent choice for eco-friendly designs.