EN
  • EN
  • DE

BZT52H-C3V9

Part No BZT52H-C3V9
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Single Zener diodes in a SOD123F package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157411-BZT52H-C3V9
Manufacturer Homepage www.nxp.com
Family Name BZT52H-C3V9
Introduction Date December 22, 2005
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZT52H-C3V9 CAD Model

Description

Product Overview: BZT52H-C3V9 - NXP Semiconductors

The BZT52H-C3V9 from NXP Semiconductors is a high-performance, surface-mounted Zener diode designed for applications requiring voltage regulation and voltage reference. With its precise voltage clamping capabilities and low leakage current, it is an ideal choice for a wide range of electronic circuits.

Key Features

  • Voltage Range: The BZT52H-C3V9 offers a nominal Zener voltage of 3.9V, making it suitable for applications that require a regulated voltage close to this value.
  • Power Dissipation: It has a total power dissipation of 375 mW, ensuring that the device can handle moderate levels of power in compact electronic assemblies.
  • High Stability: The diode provides excellent stability and reliability over its entire operating temperature range, which extends from -55°C to +150°C.
  • Package: This component comes in a small SOD-123F package, which is ideal for space-constrained applications and allows for high-density PCB layouts.
  • Low Leakage Current: It features a very low leakage current, which is critical for maintaining energy efficiency in battery-powered devices.

Applications

The BZT52H-C3V9 is versatile and can be used in various applications, including:

  • Power supply regulation
  • Overvoltage and surge protection circuits
  • Portable and battery-powered devices
  • Consumer electronics
  • Telecommunication systems

Quality and Compliance

NXP Semiconductors is committed to delivering high-quality components that meet rigorous industry standards. The BZT52H-C3V9 is no exception, as it complies with the RoHS directive, ensuring that it is free from hazardous substances. Additionally, its performance is backed by NXP's reputation for producing reliable and durable semiconductor products.

Conclusion

With its precise voltage regulation, low leakage current, and compact form factor, the BZT52H-C3V9 Zener diode from NXP Semiconductors is an excellent choice for designers looking to integrate voltage control and protection features into their electronic designs. Its robustness and compliance with environmental standards make it a sustainable and reliable component for a multitude of applications.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,530+ $0.0327 $50.0310
3,720+ $0.0269 $100.0680
5,770+ $0.0260 $150.0200
7,940+ $0.0252 $200.0880
10,250+ $0.0244 $250.1000
13,765+ $0.0218 $300.0770
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 291,000 pieces
MOQ: 1530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess