EN
  • EN
  • DE

AP3103AKTR-G1

Part No AP3103AKTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM CTLR CURR MOD SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 15.5V
Supply Voltage - Operating 10 V to 25 V
Duty Cycle 75%
Frequency - Switching 65kHz
Fault Protection Current Limiting, Over Load, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package SOT-26
Mounting Surface Mount
Win Source Part Number 010060-AP3103AKTR-G1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3103AKTR-G1 CAD Model

Description

Overview of AP3103AKTR-G1

The AP3103AKTR-G1 is a highly integrated and efficient solution for power management, designed and manufactured by Diodes Incorporated. This component is specifically engineered to cater to the needs of low-power systems that require efficient and reliable power conversion. The AP3103AKTR-G1 is a part of the PWM (Pulse Width Modulation) controllers family and is widely used in various applications including LED drivers, power supplies, and other systems that demand precise power regulation.

Key Features

  • High Efficiency: The AP3103AKTR-G1 is optimized for high efficiency, which is crucial for reducing heat generation and improving system reliability in power-sensitive applications.
  • Integrated Functions: This device integrates multiple functionalities such as under-voltage lockout (UVLO), over-temperature protection (OTP), and over-current protection (OCP), ensuring the safety and stability of the power system.
  • Adjustable Output: It offers flexibility with an adjustable output that allows designers to tailor the power supply to the specific needs of their application.
  • Green Mode Operation: The AP3103AKTR-G1 supports a green mode function that significantly reduces power consumption during light-load or standby conditions, making it an eco-friendly option for power-sensitive designs.

Applications

The versatility of AP3103AKTR-G1 makes it suitable for a broad range of applications, including:

  • AC/DC LED lighting systems
  • Switched-mode power supplies (SMPS)
  • Adapters and battery chargers
  • Standby and auxiliary power supplies

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP3103AKTR-G1 is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of real-world applications. The device is available in a compact package, which is ideal for space-constrained applications.

Conclusion

In conclusion, the AP3103AKTR-G1 from Diodes Incorporated is a top-notch solution for designers looking to enhance the efficiency and reliability of their power management systems. With its integrated features, high efficiency, and green mode operation, it stands out as a smart choice for a wide array of electronic applications.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1951 $50.7260
625+ $0.1601 $100.0625
970+ $0.1551 $150.4470
1,335+ $0.1501 $200.3835
1,725+ $0.1451 $250.2975
2,310+ $0.1301 $300.5310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess