EN
  • EN
  • DE

BZT52H-C3V6

Part No BZT52H-C3V6
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Zener Diode Single 3.6V 5% 95Ohm 830mW Automotive 2-Pin SOD-123F / Single Zener diodes in a SOD123F package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157410-BZT52H-C3V6
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BZT52H-C3V6
Introduction Date December 22, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BZT52H-C3V6 CAD Model

Description

Introducing the BZT52H-C3V6 Zener Diode from NXP Semiconductors

The BZT52H-C3V6 is a high-performance Zener diode designed by NXP Semiconductors, a leader in the electronic components industry. This small signal Zener diode is specifically engineered to provide a reliable voltage regulation solution with a nominal Zener voltage of 3.6 volts. It is an ideal choice for a wide range of applications that require precise voltage control and stabilization.

Key Features and Benefits

  • Precise Voltage Regulation: The BZT52H-C3V6 offers a tightly regulated Zener voltage of 3.6V, making it suitable for applications that demand consistent voltage levels for optimal performance.
  • High Stability: This Zener diode is designed to maintain its voltage regulation characteristics over a broad range of operating conditions, ensuring high reliability in various environments.
  • Low Leakage Current: The device features a very low reverse leakage current, which enhances its efficiency and reduces power consumption in the circuit.
  • Compact SOD123F Package: The small surface-mounted SOD123F package makes the BZT52H-C3V6 an excellent choice for space-constrained applications while providing robust mechanical and thermal performance.
  • Wide Operating Temperature Range: With an operating temperature range of -65°C to +150°C, the diode is capable of functioning effectively in extreme conditions.

Applications

The BZT52H-C3V6 Zener diode is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Voltage reference in power supplies
  • Surge and transient protection circuits
  • Regulation modules in consumer electronics
  • Automotive and industrial electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BZT52H-C3V6 is manufactured with stringent quality control processes, ensuring that it meets the industry's high reliability standards. Whether you are designing a power management system or looking to enhance the stability of your electronic application, the BZT52H-C3V6 from NXP is a dependable choice that offers performance, precision, and durability.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2,845+ $0.0203 $57.7535
6,900+ $0.0168 $115.9200
10,715+ $0.0162 $173.5830
14,710+ $0.0157 $230.9470
19,085+ $0.0152 $290.0920
25,425+ $0.0136 $345.7800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 179,900 pieces
MOQ: 2845 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess