Product Overview: BZT52H-B43 by NXP Semiconductors
The BZT52H-B43 is a high-performance Zener diode designed by NXP Semiconductors, a leader in the semiconductor industry. This precision Zener diode offers a nominal Zener voltage of 43V, with a tolerance of approximately 2%. It is part of NXP's BZT52H series, which is renowned for its high reliability and stability in a variety of applications.
This device comes in a compact SOD123F surface-mounted package, which is ideal for high-density circuit boards where space is at a premium. Despite its small size, the BZT52H-B43 does not compromise on power, with a total power dissipation of 375 mW. This makes it suitable for a range of power management and regulation tasks in electronic circuits.
Key Features:
- Zener Voltage: The BZT52H-B43 has a Zener voltage of 43V, which is ideal for voltage regulation in a variety of electronic circuits.
- Power Dissipation: With a power dissipation of 375 mW, this Zener diode can handle significant power levels, making it suitable for a wide range of applications.
- Package: The SOD123F package is not only space-efficient but also robust, offering reliable performance even under challenging conditions.
- Tolerance: The Zener voltage tolerance of approximately 2% ensures precise voltage regulation, which is critical in sensitive electronic applications.
- Operating Temperature: The device operates effectively over a wide temperature range, from -65°C to +150°C, accommodating various environmental conditions.
Applications:
The BZT52H-B43 is versatile and can be used in several applications. It is commonly employed in power supply circuits, as a voltage reference, in protection circuits to prevent overvoltage conditions, and in various other electronic devices that require stable Zener voltage. Its precision and reliability make it an excellent choice for telecommunications, consumer electronics, and industrial equipment.
NXP's commitment to quality ensures that the BZT52H-B43 Zener diode meets the highest standards, providing designers and engineers with a dependable component for their electronic designs.