EN
  • EN
  • DE

BZD27-C43 43V

Part No BZD27-C43 43V
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238549-BZD27-C43 43V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZD27-C43 43V CAD Model

Description

The BZD27-C43 43V is a highly reliable, precision Zener diode from NXP Semiconductors, designed to offer voltage regulation and protection in a wide range of electronic applications. This Zener diode is part of the BZD27 series, known for its voltage stability and superior performance in critical circuits.

Key Features

  • Voltage Range: The BZD27-C43 is engineered to provide a nominal Zener voltage of 43V, making it suitable for voltage regulation tasks in various electronic circuits.
  • Power Dissipation: With a power dissipation of 800mW, this Zener diode can handle significant amounts of power, ensuring reliable operation even under high load conditions.
  • Package: Encased in a small and compact SOD87 package, the BZD27-C43 is optimized for surface-mounted applications, allowing for efficient use of PCB space.
  • Thermal Stability: This diode offers excellent thermal stability, maintaining consistent performance over a wide operating temperature range.
  • Tolerance: The BZD27-C43 has a tight voltage tolerance, ensuring precise voltage regulation and protection for sensitive components.

Applications

The BZD27-C43 Zener diode is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • Overvoltage protection
  • Voltage reference
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the BZD27-C43 is no exception. It is manufactured to meet high industry standards, ensuring reliability and performance in even the most demanding environments. Whether for industrial, commercial, or consumer applications, this Zener diode stands as a testament to NXP's dedication to providing components that engineers can trust.

Ordering Information

To order or inquire about the BZD27-C43 43V Zener diode or other products in the BZD27 series, contact your local NXP Semiconductors distributor or visit the official NXP website for detailed product specifications and availability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3391 $60.1038
43+ $2.7397 $117.8071
66+ $2.6542 $175.1772
90+ $2.5687 $231.1830
117+ $2.4833 $290.5461
156+ $2.2257 $347.2092
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess