EN
  • EN
  • DE

KWD5-1212

Part No KWD5-1212
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER +/-12V 5W / Enclosed AC DC Converters 2 Output 12V -12V 220mA, 220mA 85 ~ 265 VAC Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>AC DC Converters
Mfr TDK-Lambda Americas Inc
Series KW (5W)
Package Bulk
Product Status Not For New Designs
Type Enclosed
Number of Outputs 2
Voltage - Input 85 ~ 265 VAC
Voltage - Output 1 12V
Voltage - Output 2 -12V
Current - Output (Max) 220mA, 220mA
Power (Watts) 5 W
Applications ITE (Commercial)
Features Universal Input
Temperature Range - Operating -10°C ~ 70°C (With Derating)
Efficiency 73%
Mounting Type Through Hole
Package / Case 6-DIP Module
Dimension 2.16" L x 1.77" W x 0.81" H (54.9mm x 45.0mm x 20.5mm)
Approval Agency CE, CSA, TUV, UL
Line Regulation 0.4%
Load Regulation 0.8%
Weight 0.166 lb (75.3 g)
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9510
Other Names 285-1426,KWD51212
Standard Package 1
Win Source Part Number 1054865-KWD5-1212
Ultra Librarian 3D Model Ultra Librarian KWD5-1212 CAD Model

Description

The TDK-Lambda Americas Inc. KWD5-1212 is a DC-DC converter designed to provide a stable and isolated power supply for various electronic applications. This compact and efficient converter is engineered for reliable performance in demanding environments.

Applications

  • Industrial automation equipment
  • Telecommunications systems
  • Medical devices
  • Transportation systems
  • Test and measurement equipment
  • Embedded systems

Features

  • 5W output power
  • 12V input voltage
  • Dual 12V output voltage
  • Input-output isolation
  • High efficiency
  • Compact size
  • Over-voltage protection
  • Short-circuit protection

Benefits

  • Provides a stable and reliable power supply
  • Reduces noise and interference in sensitive circuits
  • Protects equipment from voltage spikes and surges
  • Saves space in compact designs
  • Improves system efficiency and reduces heat generation
  • Ensures safe operation with built-in protection features
  • Suitable for a wide range of applications

Additional Details

The KWD5-1212 DC-DC converter from TDK-Lambda offers a dual 12V output, which is ideal for powering devices that require symmetrical power supplies. The input-output isolation helps to prevent ground loops and reduces noise, ensuring stable and reliable operation. The converter features over-voltage and short-circuit protection, safeguarding the connected equipment from damage. The compact size of the KWD5-1212 makes it easy to integrate into space-constrained applications. The high efficiency of this converter minimizes heat generation and reduces energy consumption. The operating temperature range and specific isolation voltage should be verified from the official datasheet. It is designed to meet industry safety standards and provides a reliable and efficient power conversion solution. It's crucial to consult the manufacturer's datasheet for detailed specifications, including input voltage range, output current limits, and safety certifications.

You May Also Be Interested in

Cosel USA, Inc.
AC/DC CONVERTER 24V 3W
Lowest to $81.8181
Analog Devices Inc.
DC DC CONVERTER 1.2-36V
Lowest to $45.1429
CUI Inc.
DC DC CONVERTER 24V 3W
Lowest to $468.0000
Recom Power
DC DC CONVERTER 12V 1W
Lowest to $34.9254
Texas Instruments
HIGH-DENSITY, 36V, 0.8V-TO-16V O
Lowest to $13.6440
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 300W
Lowest to $197.7141
Traco Power
DC DC CONVERTER 3.3V 2W
Lowest to $38.5805
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 9V 3W
Lowest to $16.5192

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess