The BZD23-C160 is a high-precision Zener diode produced by NXP Semiconductors, a leader in the electronics industry. This robust component is designed to offer excellent voltage regulation with its tight ±2% tolerance, making it an ideal choice for a wide range of applications requiring precise voltage control.
Product Features
- Voltage Range: The BZD23-C160 is a 160V Zener diode, suitable for providing voltage regulation in higher voltage applications.
- Power Dissipation: With a power dissipation of 3.25W, this diode can handle significant energy without compromising performance, making it reliable for continuous operation.
- Package: Encased in a SOD-57 package, the BZD23-C160 is compact and robust, ensuring a small footprint on the circuit board while offering high thermal and mechanical durability.
- Thermal Resistance: It boasts a low thermal resistance, which allows for efficient heat dissipation during operation, thus contributing to the longevity and reliability of the device.
- Surge Current Capability: This Zener diode is capable of withstanding surge currents, offering additional protection against unexpected voltage spikes that can occur in electrical circuits.
Applications
The BZD23-C160 is versatile and can be used in various electronic circuits. Its primary application is in voltage stabilization and regulation tasks. It is also well-suited for use in over-voltage protection circuits, power management systems, and as a reference element in precision applications.
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality and reliable components. The BZD23-C160 Zener diode is manufactured with stringent quality control measures, ensuring that each unit meets the high standards expected by electronic designers and engineers. Its robust construction and reliable performance make it a preferred choice for professionals looking for components that deliver consistent results over time.