The BZX79-C22 is a reliable and precise voltage regulator diode designed and manufactured by NXP Semiconductors. This small-signal Zener diode offers a nominal Zener voltage of 22 volts, making it an ideal component for providing reference voltages in numerous electronic circuits.
Key Features
- Zener Voltage: The BZX79-C22 has a Zener voltage of 22V with a tolerance of approximately ±5%, which is suitable for a wide range of voltage regulation applications.
- Power Dissipation: With a power dissipation of 500 mW, this diode can handle a moderate amount of power, making it suitable for various low-power applications.
- Package: Encased in a DO-35 glass package, the BZX79-C22 offers high reliability and stability, ensuring a long operational life in demanding conditions.
- Temperature Stability: This Zener diode is designed to maintain stable operation over a broad temperature range, ensuring consistent performance in various environments.
- Low Dynamic Impedance: The BZX79-C22 features low dynamic impedance, which allows for better performance in applications where impedance plays a critical role.
Applications
The BZX79-C22 is versatile and can be used in a variety of applications. Some of the common uses include:
- Voltage regulation in power supplies
- Reference voltage sources in analog circuits
- Surge protection in sensitive electronics
- Wave shaping and clipping circuits
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the BZX79-C22 is no exception. Each diode is rigorously tested to ensure it meets the high standards of performance and reliability that customers expect from NXP products.
Ordering Information
For purchasing the BZX79-C22, customers can visit the NXP Semiconductors website or contact authorized distributors. The product is available in various quantities and packaging options to meet different requirements.